EN
  • EN
  • DE

TMS320C6205GHKA200

Part No TMS320C6205GHKA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Type Fixed Point
Interface McBSP, PCI
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 288-LFBGA
Manufacturer Package 288-BGA Microstar (16x16)
Win Source Part Number 1271067-TMS320C6205GHKA200
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6205GHKA200 CAD Model

Description

The TMS320C6205GHKA200 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing power and efficiency. This product is part of the TMS320C6000 DSP platform, which is designed to provide the best-in-class solutions for a wide range of signal processing applications.

Featuring a fixed-point architecture, the TMS320C6205GHKA200 operates at a frequency of 200MHz, delivering up to 1600 million instructions per second (MIPS). This level of performance makes it an ideal choice for applications requiring intense computational capabilities, such as audio processing, telecommunications, industrial control, and digital imaging.

The device is built around the VelociTI VLIW architecture, which allows multiple instructions to be executed simultaneously. This results in increased throughput and more efficient use of the processor's capabilities. With its advanced design, the TMS320C6205GHKA200 can handle complex algorithms and signal processing tasks with ease, providing developers with the flexibility to create more sophisticated and feature-rich products.

One of the key features of the TMS320C6205GHKA200 is its integrated memory architecture. It includes 16KB of L1 program cache, 16KB of L1 data cache, and a large 256KB of L2 unified cache/mapped RAM, which can be configured as cache or directly addressed memory. This allows for faster data access and improved performance in real-time applications.

The DSP also supports a wide range of peripherals and interfaces, including a host port interface, a 32-bit external memory interface (EMIF), and two multichannel buffered serial ports (McBSPs). These interfaces provide the necessary connectivity for a variety of external devices and facilitate the integration of the TMS320C6205GHKA200 into a system design.

Designed with power efficiency in mind, the TMS320C6205GHKA200 is suitable for both portable and fixed applications. Its low-power consumption helps extend battery life in portable devices while reducing the thermal footprint in fixed installations.

In summary, the TMS320C6205GHKA200 from Texas Instruments is a powerful and versatile DSP that offers a perfect balance between performance and power efficiency, making it a top choice for engineers and designers working on advanced signal processing projects.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.0228 $58.0228
3+ $47.6085 $142.8255
4+ $46.1207 $184.4828
5+ $44.6330 $223.1650
6+ $43.1452 $258.8712
8+ $38.6819 $309.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess