EN
  • EN
  • DE

MAX9509ATA+T

Part No MAX9509ATA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO FILTER 8-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Filter
Number of Circuits 1
-3db Bandwidth 10MHz
Slew Rate 43 V/μs
Operating Supply Current 3.1mA
Channel Output Current 82mA
Supply Voltage - Operating 1.7 V to 2.63 V
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (2x2)
Win Source Part Number 133585-MAX9509ATA+T
Ultra Librarian 3D Model Ultra Librarian MAX9509ATA+T CAD Model

Description

Maxim Integrated MAX9509ATA+T Video Filter Amplifier

The Maxim Integrated MAX9509ATA+T is a highly integrated video filter amplifier designed to simplify the design and improve the performance of video systems. This compact, surface-mount device is part of Maxim's extensive range of analog and mixed-signal engineering solutions, tailored to meet the rigorous demands of the consumer electronics industry.

Encased in a small, 8-pin TDFN package, the MAX9509ATA+T offers a low-power and space-efficient solution for video signal conditioning. It is particularly suitable for portable applications where power consumption and space are critical considerations. With its integrated reconstruction filter and buffer, this component is ideal for anti-aliasing and driving video signals into a load, such as cables or an ADC input.

The device features a 6MHz lowpass filter and a fixed gain of +6dB, which makes it well-suited for SD video applications. The MAX9509ATA+T is designed to operate from a single supply voltage ranging from 2.7V to 3.6V, making it versatile for various system designs. Additionally, the component boasts an excellent power-saving feature with a shutdown option that reduces power consumption to a mere 1µA (typical), further enhancing its appeal for battery-operated devices.

One of the key advantages of the MAX9509ATA+T is its ease of use. It requires minimal external components, which not only saves board space but also reduces the overall cost and complexity of the video circuit design. Moreover, the device's internal filter characteristics are precisely defined, ensuring consistent performance across different units and eliminating the need for external adjustments.

In summary, the Maxim Integrated MAX9509ATA+T is a robust and efficient solution for designers seeking to improve video quality while minimizing power consumption and preserving valuable board space. Whether used in digital cameras, portable media players, or other video-capable devices, this video filter amplifier is engineered to deliver reliable and superior performance in a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess