The PIC12C508A-04E/P is a highly efficient 8-bit microcontroller from the renowned manufacturer Microchip Technology. This compact and versatile MCU is part of Microchip's extensive range of PIC microcontrollers that are well-known for their ease of use and robust performance. The PIC12C508A-04E/P is designed to cater to a wide range of applications, from simple to complex tasks, making it an ideal choice for both hobbyists and professional developers alike.
Key Features:
- Core: 8-bit
- Speed: 4MHz
- Program Memory: 768x12 bits (EPROM)
- Data Memory: 25x8 bits (RAM)
- EEPROM Data Memory: Not available
- Timers: One 8-bit timer
- I/O Pins: 6 General Purpose I/O pins
- Operating Voltage Range: 2.5V to 5.5V
- Temperature Range: -40°C to +85°C
- Packaging: PDIP-8
This microcontroller is designed for low-power applications, offering a wide operating voltage range that allows it to work efficiently in battery-powered devices. Its internal oscillator and programmable code-protection features make it a secure and reliable choice for applications where space and power consumption are critical factors.
With its small form factor, the PIC12C508A-04E/P is particularly suitable for applications in space-constrained environments. The PDIP-8 package makes it easy to integrate into various circuit boards, including those used in prototyping and educational projects.
Microchip's PIC12C508A-04E/P is a testament to the company's commitment to providing high-quality and adaptable microcontrollers. Its combination of performance, power efficiency, and ease of use make it an excellent option for a multitude of embedded system projects.