EN
  • EN
  • DE

PIC18F64J90-I/PT

Part No PIC18F64J90-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 51
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 037804-PIC18F64J90-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F64J90-I/PT CAD Model

Description

The PIC18F64J90-I/PT from Microchip Technology is a high-performance microcontroller featuring the advanced RISC architecture. This microcontroller is part of the popular PIC18F series, known for their robustness and versatility in various applications ranging from industrial controls to consumer electronics.

Key Features:

  • Core: PIC18 with an 8-bit architecture that provides a perfect blend of power and efficiency.
  • Speed: Up to 10 MIPS performance at 40 MHz, enabling quick processing and response times.
  • Memory: Comes with 64KB of Flash memory for program storage, along with 3968 bytes of RAM for data handling.
  • I/O Pins: Features 52 versatile I/O pins to connect a wide array of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): Includes a 10-bit ADC with up to 24 channels, allowing for precise analog signal measurement.
  • Communication Peripherals: Equipped with multiple communication interfaces such as SPI, I2C, and USART for easy connectivity.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Power Management: Features Power Managed modes for energy efficiency, making it ideal for battery-operated devices.
  • Package: Available in a 64-TQFP (Thin Quad Flat Pack) package, optimizing board space.

Applications:

The PIC18F64J90-I/PT microcontroller is designed to cater to a wide range of applications, including:

  • Automotive systems
  • Industrial automation and control systems
  • Smart home devices
  • Medical devices
  • Consumer electronics
  • Internet of Things (IoT) applications

With its robust feature set and Microchip's commitment to quality, the PIC18F64J90-I/PT is an excellent choice for designers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8693 $58.0395
37+ $3.1751 $117.4787
57+ $3.0758 $175.3206
78+ $2.9764 $232.1592
101+ $2.8771 $290.5871
135+ $2.5803 $348.3405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess