EN
  • EN
  • DE

PIC10F220-I/OT

Part No PIC10F220-I/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH SOT23-6 / MCU 8-bit PIC RISC 384B Flash 2.5V/3.3V/5V Automotive 6-Pin SOT-23 Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 10F
Packaging Bulk
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 4
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
RAM Size 16 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 791863-PIC10F220-I/OT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC10F220
Introduction Date June 21, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F220-I/OT CAD Model

Description

The PIC10F220-I/OT is a high-performance, low-cost microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications. This compact and versatile MCU is part of Microchip's renowned PIC10F family, which is well-known for its small form factor and low power consumption, making it ideal for space-constrained and power-sensitive applications.

Key Features:

  • Flash Memory: The PIC10F220-I/OT comes with 384 bytes of on-board flash memory, which provides ample space for small to medium-sized applications and allows for firmware updates in the field.
  • SRAM and EEPROM: It includes 16 bytes of SRAM and 128 bytes of EEPROM, offering reliable data retention and easy data storage without the need for an external memory component.
  • Operating Speed: This MCU operates at a maximum frequency of 4 MHz, delivering the processing power required for a variety of tasks without compromising on power efficiency.
  • I/O Pins: It features 4 input/output pins that can be configured for various peripheral functions, providing flexibility in interfacing with external components.
  • Analog-to-Digital Converter (ADC): The device includes a 4-channel, 8-bit ADC, enabling it to convert analog signals into digital data for processing, which is crucial for sensor-based applications.
  • Power Management: With a wide operating voltage range of 2.0V to 5.5V, the PIC10F220-I/OT is designed for low-power operation, featuring power-saving modes such as sleep and idle modes to further extend battery life in portable applications.
  • Temperature Range: The MCU is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: It is available in a 6-pin SOT-23 package, which is suitable for automated assembly processes and is ideal for space-limited PCB designs.

Applications:

The PIC10F220-I/OT is a versatile MCU that is suitable for a range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Medical Devices
  • Smart Sensors
  • Portable Devices

With its robust feature set and compact size, the PIC10F220-I/OT from Microchip Technology is an excellent choice for designers looking to develop cost-effective, power-efficient, and space-sensitive electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5100 $60.4000
95+ $1.2390 $117.7050
145+ $1.2003 $174.0435
200+ $1.1616 $232.3200
260+ $1.1228 $291.9280
345+ $1.0067 $347.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,999 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess