EN
  • EN
  • DE

AT32UC3C1512C-AUR

Part No AT32UC3C1512C-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000877-AT32UC3C1512C-AUR
Manufacturer Microchip Technology
Win Source Part Number Cross
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR®32 UC3 C
Package Tape & Reel (TR)
Core Processor AVR
Speed 66MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Ultra Librarian 3D Model Ultra Librarian AT32UC3C1512C-AUR CAD Model

Description

Microchip Technology's AT32UC3C1512C-AUR

The AT32UC3C1512C-AUR is a high-performance, 32-bit microcontroller from Microchip Technology's AVR UC3 C series, designed to cater to a wide range of embedded system applications. This microcontroller seamlessly integrates advanced features and capabilities to provide an optimized solution for complex control tasks, signal processing, and connectivity. It is particularly well-suited for applications in industrial control, automation, medical devices, and automotive systems.

Key Features:

  • High-Performance CPU: At the core of the AT32UC3C1512C-AUR is the 32-bit AVR UC3 CPU, which operates at a maximum frequency of 66 MHz, delivering robust processing capabilities for demanding applications.
  • Memory: The microcontroller comes equipped with 512 KB of flash memory for program storage and 64 KB of SRAM for data handling, ensuring ample space for complex software routines and real-time data processing.
  • Connectivity: A variety of communication interfaces are integrated, including USB, SPI, I2C, and UART, facilitating versatile peripheral connections and enabling easy integration into modern digital systems.
  • Advanced Timer/Counter: With its sophisticated timer/counter modules, the AT32UC3C1512C-AUR provides accurate timing and control for PWM, capture/compare, and waveform generation, critical for motor control and other time-sensitive operations.
  • Analog Features: The device includes a 12-bit ADC (Analog-to-Digital Converter) with up to 16 channels, allowing for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Power Efficiency: Designed with power efficiency in mind, the microcontroller supports multiple power-saving modes, reducing power consumption for battery-powered and energy-conscious applications.
  • Package: The AT32UC3C1512C-AUR is available in a 144-pin LQFP (Low Quad Flat Package), providing a compact footprint while offering sufficient I/O pins for extensive peripheral connectivity.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Overall, the AT32UC3C1512C-AUR from Microchip Technology is a versatile and powerful microcontroller that combines performance, connectivity, and efficiency, making it an ideal choice for a multitude of advanced embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6932 $68.0796
6+ $21.2291 $127.3746
9+ $20.4971 $184.4739
13+ $19.0330 $247.4290
16+ $18.3010 $292.8160
20+ $17.5689 $351.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess