EN
  • EN
  • DE

PIC32MX220F032B-I/SS

Part No PIC32MX220F032B-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 28SSOP / MCU 32-bit MIPS32 M4K RISC 32KB Flash 2.5V/3.3V 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 32MX
Packaging Tube
Core Processor MIPS32 M4K
Core Size 32-Bit
Speed 40MHz
Connectivity I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.3 V ~ 3.6 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792297-PIC32MX220F032B-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC32MX220F032B
Introduction Date May 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC32MX220F032B-I/SS CAD Model

Description

Microchip Technology's PIC32MX220F032B-I/SS Microcontroller

The PIC32MX220F032B-I/SS is a high-performance 32-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is based on the MIPS M4K Core and operates at a maximum frequency of 40 MHz, providing robust computational power for complex tasks. It comes in a compact 28-SSOP package and offers a perfect blend of power efficiency and performance, making it suitable for low-power and space-constrained applications.

Key Features:

  • Core: MIPS M4K 32-bit core with 128 KB flash memory and 32 KB of RAM, ensuring ample space for code and data.
  • Speed: Operating speed of up to 40 MHz, providing quick processing capabilities for time-sensitive operations.
  • I/O Pins: 21 general-purpose I/O pins that can be configured for various peripheral functions, offering flexibility in interfacing with external hardware.
  • Connectivity: Integrated peripherals including I2C, SPI, and UART modules for serial communication with other devices.
  • Timers and PWM: Multiple 16-bit timers and up to 5 PWM outputs for precise timing and control applications.
  • 10-bit ADC: An onboard 10-bit Analog-to-Digital Converter with up to 9 input channels for interfacing with analog sensors and devices.
  • Operating Voltage: A wide operating voltage range of 2.3V to 3.6V, suitable for battery-powered and portable devices.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.

Applications:

The PIC32MX220F032B-I/SS is versatile and can be used in various applications such as:

  • Consumer Electronics
  • Industrial Control Systems
  • Internet of Things (IoT) devices
  • Medical Devices
  • Automotive subsystems
  • Portable Instrumentation

With its rich set of features and peripherals, the PIC32MX220F032B-I/SS is an excellent choice for developers looking for a reliable microcontroller that balances performance with power consumption. Its support for Microchip's MPLAB® development environment also ensures a seamless and productive development experience.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess