Microchip Technology PIC10F202T-I/OT Microcontroller
The PIC10F202T-I/OT from Microchip Technology is a highly compact, high-performance microcontroller unit (MCU) that is part of Microchip's PIC10F family of microcontrollers. This MCU is designed to deliver exceptional power efficiency and versatility, making it an ideal choice for a wide range of low-power and space-constrained applications.
Key Features:
- Core: 8-bit PIC architecture providing a perfect blend of low power consumption and efficiency.
- Memory: Comes with 512 words of Flash program memory and 24 bytes of data RAM.
- Speed: Offers a maximum CPU speed of 4 MHz with an internal oscillator, providing a fast processing capability for various applications.
- I/O Pins: Equipped with 4 general-purpose I/O pins for versatile interfacing options.
- Operating Voltage: Functions within a range of 2.0V to 5.5V, allowing for flexible power supply options.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
- Packaging: Available in a tiny SOT-23 package, which is ideal for space-constrained PCB designs.
- Power-Saving Features: Includes power-saving modes like idle and sleep modes, which significantly reduce power consumption during low-activity periods.
The PIC10F202T-I/OT is designed for simplicity and ease of use, with a minimalistic approach that includes an integrated 4-channel 8-bit Analog-to-Digital Converter (ADC), a comparator module, and a watchdog timer. These features make it suitable for simple embedded systems, including but not limited to, LED lighting control, battery management, small motor control, and various consumer electronics.
With its low power consumption and small footprint, the PIC10F202T-I/OT is particularly well-suited for portable and battery-powered applications where efficiency is crucial. Its robust design ensures reliable operation even in challenging conditions, making it a trusted choice for designers and engineers looking to develop cost-effective and compact embedded systems.