EN
  • EN
  • DE

PAC1720-1-AIA-TR

Part No PAC1720-1-AIA-TR
Manufacturer Microchip Technology
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSE MON DUAL 10VDFN / Current Monitor Regulator High-Side 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Microchip Technology
Package Tape & Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 0V ~ 40V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number PAC1720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PAC1720-1-AIA-DKR,PAC1720-1-AIA-CT
Standard Package 5,000
Win Source Part Number 1083807-PAC1720-1-AIA-TR
Ultra Librarian 3D Model Ultra Librarian PAC1720-1-AIA-TR CAD Model

Description

The PAC1720-1-AIA-TR is a high-precision current and power monitor from Microchip Technology, crafted to deliver exceptional performance for power management solutions across a diverse range of applications. This innovative sensor is designed to monitor voltage, current, and power on a single integrated circuit, making it an ideal choice for systems where precise power measurement is crucial.

Key Features

  • High Accuracy: The PAC1720-1-AIA-TR boasts a high level of accuracy in current sensing and power calculations, ensuring reliable data for managing and optimizing power consumption.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various system requirements and providing flexibility in different application scenarios.
  • Programmable Sampling Rates: Users can set the sampling rate to match their system's needs, allowing for either faster data acquisition or lower power consumption depending on the application's demands.
  • Digital Output: The device communicates via an I2C interface, providing digital outputs that can be easily integrated with a microcontroller or processor for real-time monitoring and control.

Applications

The PAC1720-1-AIA-TR is versatile and can be employed in a variety of applications where power monitoring is essential. These include:

  • Server and Telecom Power Supplies
  • Battery Management Systems
  • Industrial Automation Systems
  • Portable Electronic Devices

Product Specifications

Microchip Technology's PAC1720-1-AIA-TR is packaged in a compact, surface-mount form factor, making it suitable for space-constrained applications. It is provided in a tape and reel packaging, which facilitates efficient assembly during the manufacturing process. The device is designed to be robust and reliable, enduring the rigors of both consumer and industrial environments.

Conclusion

With its precise sensing capabilities, flexible operating parameters, and digital interface, the PAC1720-1-AIA-TR from Microchip Technology stands out as a premier solution for power monitoring needs. Whether it's for power supply management, battery monitoring, or system diagnostics, this current and power monitor is equipped to provide critical insights into the power performance of electronic systems.

You May Also Be Interested in

Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6279 $56.9765
75+ $1.3357 $100.1775
120+ $1.2940 $155.2800
160+ $1.2523 $200.3680
210+ $1.2105 $254.2050
280+ $1.0853 $303.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess