EN
  • EN
  • DE

OS81110AMR-D1A-010204-V02

Part No OS81110AMR-D1A-010204-V02
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description INIC 150MBPS MOST NETWORK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Protocol I2C
Function Controller
Interface I2C, I2S
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806313-OS81110AMR-D1A-010204-V02
Ultra Librarian 3D Model Ultra Librarian OS81110AMR-D1A-010204-V02 CAD Model

Description

The OS81110AMR-D1A-010204-V02 is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is part of Microchip's extensive portfolio of automotive solutions, specifically tailored to meet the rigorous demands of the automotive industry.

Key Features:

  • INICnet™ Technology: The OS81110AMR-D1A-010204-V02 is built on Microchip's innovative INICnet (Intelligent Network Interface Controller network) technology, which simplifies automotive infotainment networking with support for Ethernet, audio, video, and control data over a single cable.
  • High Bandwidth: This product supports high data rates, making it ideal for applications that require the rapid transmission of large amounts of data, such as HD multimedia streaming and advanced driver assistance systems (ADAS).
  • Scalability: The device is highly scalable, allowing for seamless integration into various automotive network architectures, from low-end to high-end systems.
  • Robustness: Designed to withstand the harsh conditions of the automotive environment, the OS81110AMR-D1A-010204-V02 is resilient to the electrical disturbances and physical wear typical in automotive applications.
  • Low Latency: The product ensures low-latency communication, which is critical for time-sensitive applications and contributes to the overall safety and performance of the vehicle's network.

Applications:

The OS81110AMR-D1A-010204-V02 is versatile and can be used in a variety of automotive applications, including:

  • Infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Rear seat entertainment systems
  • Vehicle network gateways

Technical Specifications:

The device comes in a robust package designed for automotive applications and meets the AEC-Q100 standard for automotive quality. It operates over the standard automotive temperature range and is compliant with automotive EMI and EMC requirements.

Conclusion:

The OS81110AMR-D1A-010204-V02 from Microchip Technology represents a significant advancement in automotive networking technology. With its robust feature set, it provides a reliable, high-performance solution for the ever-evolving demands of automotive infotainment and communication systems.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5392 $59.0096
32+ $3.7237 $119.1584
49+ $3.6082 $176.8018
67+ $3.4916 $233.9372
86+ $3.3749 $290.2414
115+ $3.0261 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess