EN
  • EN
  • DE
  • IT

T58W9476M6R3C0200

Part No T58W9476M6R3C0200
Manufacturer Vishay
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 47UF 6.3V 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Polytech
Category Capacitors Tantalum - Polymer Capacitors
Part Status Active
Capacitance 47 µF
Tolerance ±20%
Type Molded
ESR (Equivalent Series Resistance) 200mOhm @ 100kHz
Operating Temperature -55°C ~ 105°C
Lifetime @ Temp. 1000 Hrs @ 85°C
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number WS1308302-T58W9476M6R3C0200
Ultra Librarian 3D Model Ultra Librarian T58W9476M6R3C0200 CAD Model

Description

47 µF Molded Tantalum Polymer Capacitor 6.3 V 0805 (2012 Metric) 200mOhm @ 100kHz

You May Also Be Interested in

Kemet
CAP TANT POLY 150UF 6.3V 2917
Need more? Email Us
AVX Corporation
CAP TANT POLY 220UF 6.3V 2917
Lowest to $1.0238
AVX Corporation
CAP TANT POLY 220UF 4V 1210
Need more? Email Us
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 2V 2917
Lowest to $1.5071
AVX Corporation
CAP TANT POLY 47UF 35V 2917
Lowest to $0.9029
Kemet
KEMET Organic Capacitor (KO-CAP) T520 Series Polymer Tantalum
Lowest to $1.0957
Kemet
Capacitor, Tantalum, SMD, Polymer, Molded, Multiple Anodes, Low ESR,
Lowest to $13.3176
Kemet
CAP TANT POLY 33UF 50V 2917
Lowest to $7.7179
AVX Corporation
Tantalum Solid Electrolytic Chip Capacitors with Conductive Polymer Electrode | CAP TANT POLY 22UF 6.3V 1206
Lowest to $0.1436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6874 $51.5550
180+ $0.5640 $101.5200
275+ $0.5464 $150.2600
380+ $0.5288 $200.9440
490+ $0.5111 $250.4390
655+ $0.4583 $300.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,502 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess