EN
  • EN
  • DE

MTCH6102-I/SS

Part No MTCH6102-I/SS
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Touchscreen Controller 2 Wire Capacitive - I²C Interface 28-SSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name MTCH6102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886412-MTCH6102-I/SS
Ultra Librarian 3D Model Ultra Librarian MTCH6102-I/SS CAD Model

Description

MTCH6102-I/SS - Capacitive Touch Controller

Microchip Technology's MTCH6102-I/SS is a highly integrated capacitive touch controller that offers a sophisticated touch sensing solution for a wide array of applications. This touch controller is designed to interface with a variety of touch sensors and is particularly suitable for implementing advanced user interfaces with gesture support.

Key Features:

  • Advanced Touch Sensing: The MTCH6102-I/SS utilizes Microchip's proprietary technology to deliver high-resolution touch sensing with support for up to 15 touch channels.
  • Gesture Recognition: It is capable of recognizing common gestures such as swipes and taps, enhancing the user experience by enabling intuitive interaction with devices.
  • Low Power Consumption: Designed for efficiency, the MTCH6102-I/SS operates with low power consumption, making it ideal for battery-operated applications.
  • Communication Interface: The device supports I2C communication, allowing for easy integration into a system and facilitating communication with a host microcontroller.
  • Adjustable Sensitivity: Sensitivity settings can be adjusted to optimize performance for different panel materials and thicknesses, providing flexibility across various design specifications.
  • Robust Noise Immunity: Built to withstand environmental noise, the MTCH6102-I/SS ensures reliable operation even in challenging conditions.

Applications:

The MTCH6102-I/SS is versatile and can be used in numerous applications, including but not limited to:

  • Consumer Electronics (Smartphones, Tablets, Remote Controls)
  • Home Automation Systems
  • Automotive Touch Controls
  • Industrial Control Panels

Package and Availability:

The MTCH6102-I/SS is available in a 20-SSOP (Shrink Small Outline Package) which is suitable for surface-mount technology (SMT) and is RoHS compliant. The product is available for order and can be sourced directly through Microchip Technology's official channels or authorized distributors.

With its robust feature set and flexible application range, the MTCH6102-I/SS from Microchip Technology stands out as a superior choice for designers looking to implement advanced touch interfaces with minimal design complexity and power consumption.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5541 $50.0951
27+ $3.7367 $100.8909
42+ $3.6199 $152.0358
58+ $3.5032 $203.1856
74+ $3.3864 $250.5936
99+ $3.0361 $300.5739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess