EN
  • EN
  • DE

MT9092AP1

Part No MT9092AP1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Telecom Circuit
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC
Standard Package 52 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928464-MT9092AP1
Ultra Librarian 3D Model Ultra Librarian MT9092AP1 CAD Model

Description

The MT9092AP1 from Microchip Technology is a cutting-edge integrated circuit designed to cater to the sophisticated demands of modern electronics. This high-performance product is a testament to Microchip's commitment to providing innovative solutions that integrate seamlessly into a variety of applications, ranging from industrial controls to consumer electronics.

Key Features

  • Advanced Technology: Built on Microchip's proprietary technology, the MT9092AP1 offers robust performance and reliability, ensuring your projects are powered by some of the best circuitry in the industry.
  • High Integration: This IC integrates multiple functionalities into a single chip, which not only saves space on the PCB but also reduces the overall system cost and complexity.
  • Energy Efficiency: The MT9092AP1 is designed with power conservation in mind, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Wide Operating Temperature Range: It is capable of operating across a broad temperature spectrum, ensuring stable performance even in harsh environmental conditions.
  • Customization and Programmability: Microchip offers options for customizing the IC to meet specific application needs, providing added flexibility for designers.

Applications

The versatility of the MT9092AP1 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Industrial Automation
  • Automotive Systems
  • Smart Home Devices
  • Telecommunication Infrastructure
  • Consumer Electronics

Quality and Support

Microchip Technology is known for its high-quality products, and the MT9092AP1 is no exception. It is manufactured to meet stringent quality standards, ensuring long-term reliability for your projects. Additionally, Microchip provides comprehensive technical support for its products, including detailed documentation, application notes, and customer service to assist with any design challenges.

For more information on the MT9092AP1, including datasheets, technical specifications, and ordering information, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Lowest to $6.2971
Others
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess