EN
  • EN
  • DE

LTC1921CS8#TR

Part No LTC1921CS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828623-LTC1921CS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1921CS8#TR CAD Model

Description

The LTC1921CS8#TR is a high-performance, dual-input voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of power supplies in sophisticated electronic systems. This precision voltage monitoring device is encapsulated in an 8-lead narrow SOIC package, making it an ideal choice for space-constrained applications.

Key Features

  • Dual Voltage Monitoring: The LTC1921CS8#TR can simultaneously monitor two voltage inputs, which is crucial for systems that rely on multiple power rails.
  • Adjustable Reset Timeout: This product features an externally adjustable reset timeout period, providing flexibility to cater to a wide range of system requirements.
  • Low Power Consumption: With its low quiescent current, the LTC1921CS8#TR is an energy-efficient solution, minimizing the power drain on the system.
  • High Accuracy: It offers precise voltage monitoring, ensuring that the power rails are within the specified tolerance levels for reliable operation.
  • Wide Operating Temperature Range: Designed to operate over a temperature range of -40°C to +85°C, the LTC1921CS8#TR can withstand harsh environmental conditions.

Applications

The LTC1921CS8#TR is suitable for a variety of applications, including:

  • Computer Systems
  • Telecommunications Equipment
  • Industrial Controls
  • Automotive Systems

Product Benefits

The LTC1921CS8#TR offers numerous benefits for systems that require reliable voltage monitoring. Its dual-input capability allows for comprehensive supervision of critical power supplies, while its adjustable reset timeout can be tailored to specific system needs. The device's low power consumption contributes to overall energy efficiency, and its high accuracy ensures system stability. Furthermore, its robust operating temperature range makes it suitable for a wide array of environments and applications.

Ordering Information

The LTC1921CS8#TR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its part number reflects the package type and packaging method, ensuring accurate ordering for production requirements.

You May Also Be Interested in

Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9448 $59.4480
24+ $4.8776 $117.0624
37+ $4.7251 $174.8287
51+ $4.5726 $233.2026
66+ $4.4202 $291.7332
88+ $3.9628 $348.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess