Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Active
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 28-PLCC
Base Product Number MT9171
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645299-MT9171AP1
Ultra Librarian 3D Model Ultra Librarian MT9171AP1 CAD Model

Description

The MT9171AP1 from Microchip Technology is a high-performance, integrated circuit designed for telecommunication applications. It is a part of Microchip's extensive line of digital telecommunication devices, which are known for their reliability and advanced features. This product is engineered to meet the rigorous demands of modern telecommunication systems, providing both robustness and flexibility.

Key Features

  • Digital Signal Processing (DSP): The MT9171AP1 incorporates powerful DSP capabilities that are essential for voice and data processing, enabling high-quality transmission over telecommunication networks.
  • Network Compatibility: This device is designed to be compatible with a wide range of network protocols and interfaces, ensuring seamless integration into existing infrastructures.
  • High Integration: The MT9171AP1 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of telecommunication systems.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for energy-efficient applications, and helping to reduce the overall power requirements of the systems in which it is used.

Applications

The MT9171AP1 is suitable for a variety of applications in the telecommunications field. It is particularly well-suited for use in digital exchange systems, voice over IP (VoIP) gateways, and integrated access devices (IADs). Its versatility also makes it an excellent choice for advanced communication systems such as ISDN terminals, wireless base stations, and satellite communications.

Quality and Support

Microchip Technology is committed to providing high-quality products and comprehensive technical support. The MT9171AP1 is backed by Microchip's guarantee of reliability and performance. Customers can access a wide range of support services, including detailed technical documentation, application notes, and responsive customer service to ensure the successful implementation of their projects.

Overall, the MT9171AP1 is a testament to Microchip Technology's dedication to innovation and excellence in the field of telecommunication. Its advanced features and capabilities make it a standout product for any telecommunication application requiring high performance, integration, and reliability.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $7.6535
ECAD model for VSC8531XMW-02
Microchip Technology
IC INTERFACE CONTROLLER / Telecom IC
Need more? Email Us
ECAD model for VSC6134YST
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $42.8292
ECAD model for ZL80001QAA1
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS118
IXYS
Lowest to $1.7528
ECAD model for TS192LSTR
IXYS
Need more? Email Us
ECAD model for TS117PE
Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
MaxLinear Inc
IC TELECOM INTERFACE SGL CHAN / Telecom IC
Lowest to $56.4747
ECAD model for XRT8220IWTR-F
MaxLinear Inc
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
ECAD model for XRT59L81IG-F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3066 $51.6792
29+ $3.5336 $102.4744
44+ $3.4232 $150.6208
61+ $3.3128 $202.0808
79+ $3.2024 $252.9896
105+ $2.8711 $301.4655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 86 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention