EN
  • EN
  • DE

LTC4352IMS

Part No LTC4352IMS
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828670-LTC4352IMS
Ultra Librarian 3D Model Ultra Librarian LTC4352IMS CAD Model

Description

LTC4352IMS - Dual Low Voltage Ideal Diode Controller from Linear Technology

The LTC4352IMS is a sophisticated dual low voltage ideal diode controller designed by Linear Technology to provide a seamless and efficient solution for power path management in modern electronic systems. This advanced component is engineered to replace power Schottky diodes with MOSFETs, creating a low loss power path that significantly minimizes power dissipation and improves system efficiency.

Constructed in a compact MSOP-10 package, the LTC4352IMS is specifically tailored for applications that demand minimal voltage drop across the diode function. Its ability to control external N-channel MOSFETs enables it to function at voltages as low as 9mV, making it an excellent choice for low voltage applications that require precise power distribution and management.

One of the key features of the LTC4352IMS is its fast turn-off capability of 0.5µs, which ensures rapid response to fault conditions, thereby protecting downstream circuits from overvoltage or high current events. The device also includes a 1.2µs turn-on time, which provides a swift power-up sequence, essential for systems that require immediate response times.

The LTC4352IMS also boasts a wide operating range, with a supply voltage spanning from 2.9V to 18V. This versatility makes it suitable for a broad spectrum of applications, including redundant power supplies, servers, telecom systems, and automotive electronics, where reliable and efficient power management is critical.

Additional features of the LTC4352IMS include a cross-conduction prevention logic, which safeguards against simultaneous conduction of both MOSFETs, and a STATUS pin that offers real-time feedback on the diode's health and functionality. The device also supports a current limit threshold that can be adjusted using an external resistor, providing designers with the flexibility to tailor the component to their specific application requirements.

Overall, the LTC4352IMS from Linear Technology is a high-performance solution that offers enhanced power efficiency, rapid response times, and a high degree of configurability, making it an essential building block for modern electronic systems where power integrity and efficiency are paramount.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess