EN
  • EN
  • DE

MT3271BE1

Part No MT3271BE1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function DTMF Receiver
Interface Parallel
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645064-MT3271BE1
Ultra Librarian 3D Model Ultra Librarian MT3271BE1 CAD Model

Description

Introducing the MT3271BE1 from Microchip Technology

The MT3271BE1 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is tailored for high-performance applications that require reliable and efficient operation in various industrial, automotive, and consumer electronics sectors.

Key Features

  • Precision Engineering: The MT3271BE1 is built with precision in mind, ensuring that it delivers consistent performance and high accuracy for the most demanding applications.
  • Low Power Consumption: Designed to be energy-efficient, this product operates with minimal power requirements, which makes it ideal for battery-operated devices and applications that need to conserve energy.
  • Robust Design: With a focus on durability, the MT3271BE1 is engineered to withstand harsh operating conditions, including extreme temperatures and high levels of electrical noise.
  • Easy Integration: This component is designed for easy integration into various systems, providing flexibility and reducing time-to-market for products that incorporate it.
  • Advanced Connectivity: The MT3271BE1 supports various communication protocols, ensuring seamless data transfer and interoperability with other devices and systems.

Applications

The versatility of the MT3271BE1 makes it suitable for a wide range of applications, including:

  • Automotive systems that require high-reliability components
  • Industrial automation equipment that demands precision and robustness
  • Consumer electronics that benefit from energy efficiency and compact design
  • Communication devices that need advanced connectivity options

Technical Specifications

Microchip Technology ensures that the MT3271BE1 meets stringent quality standards, providing detailed technical specifications for developers and engineers. These specifications include electrical characteristics, pin configurations, package details, and environmental compliance information.

For more detailed information, including datasheets, application notes, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their customer support team. The MT3271BE1 represents Microchip's commitment to providing innovative solutions that drive the development of cutting-edge technology across various industries.

You May Also Be Interested in

ST-Ericsson Inc
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Others
Lowest to $18.3934
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Others
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess