EN
  • EN
  • DE

MIC2012-1PCQS

Part No MIC2012-1PCQS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB Power Controller | IC USB PWR CTRLR DUAL 16-QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Protocol USB
Function Controller
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MIC2012
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 719435-MIC2012-1PCQS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2012-1PCQS CAD Model

Description

The MIC2012-1PCQS is a sophisticated power distribution switch designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is engineered to provide a reliable and efficient means for power management in a variety of electronic applications.

Key Features

  • Integrated Circuitry: The MIC2012-1PCQS is built with cutting-edge technology that integrates a power switch for USB and other hot-swap applications.
  • Current Limiting: It features an adjustable current limit which safeguards the device and the load from damage due to overcurrent conditions.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents overheating by shutting down the switch if the temperature exceeds safe operating limits.
  • Fast Response Time: The MIC2012-1PCQS offers a quick response to fault conditions, ensuring rapid recovery and minimizing the risk of system failure.
  • Controlled Rise Time: The switch's controlled rise time reduces the likelihood of voltage spikes on the bus line, which can be critical in preventing damage to sensitive electronic components.
  • Under-voltage Lockout: This feature ensures that the switch remains off when the input voltage is below a certain threshold, providing an additional layer of protection.

Applications

The versatility of the MIC2012-1PCQS makes it suitable for a wide range of applications, including:

  • USB hubs, peripherals, and powered USB systems
  • Hot-swap power supplies
  • Portable consumer electronics
  • Notebook computers
  • Industrial/medical equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC2012-1PCQS is no exception. This product is designed to meet the rigorous standards expected by designers and manufacturers, ensuring long-term performance and stability in even the most demanding situations.

Conclusion

The MIC2012-1PCQS from Microchip Technology is an exemplary solution for power management requirements, offering robust protection features, versatile application potential, and the reliability that comes with a trusted manufacturer. Whether for USB interfaces or other hot-swap applications, this power distribution switch stands as a critical component in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5860 $59.4780
55+ $2.1217 $116.6935
85+ $2.0559 $174.7515
117+ $1.9901 $232.8417
151+ $1.9231 $290.3881
201+ $1.7244 $346.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess