EN
  • EN
  • DE

MT88E45BN1

Part No MT88E45BN1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Telecom Circuit
Interface 4-Wire
Number of Circuits 1
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 2.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645191-MT88E45BN1
Ultra Librarian 3D Model Ultra Librarian MT88E45BN1 CAD Model

Description

Microchip Technology MT88E45BN1 Overview

The MT88E45BN1 is a highly integrated device from Microchip Technology, designed to provide a robust solution for Caller ID systems. It is a versatile component that offers a range of features to enhance the functionality and reliability of telephone-based systems. This product is well-suited for applications in telecommunications, such as in office PBX systems, home telephones, and other communication devices that require Caller ID capabilities.

Key Features

  • Caller ID Decoding: The MT88E45BN1 supports various Caller ID standards, including Bellcore, ETSI, and BT, ensuring compatibility with systems around the world.
  • Integrated Ring Detector: With an on-chip ring detector, this device simplifies the design process by reducing the need for external components.
  • Power-Down Mode: To conserve energy, the MT88E45BN1 features a power-down mode, which significantly reduces power consumption when the device is not in active use.
  • DTMF Receiver: The device includes a Dual-Tone Multi-Frequency (DTMF) receiver, which enables it to decode the tones generated by the telephone's keypad, a necessity for telephone-based interaction.

Applications

The MT88E45BN1 is ideal for a wide array of telecommunication applications. Its integration of Caller ID and DTMF functionalities makes it perfect for:

  • Caller ID Display Units
  • Answering Machines
  • Computer Telephony Integration (CTI)
  • Telecommunication Devices with Caller ID Features

Technical Specifications

This device operates over a voltage range of 3.3V to 5V, making it suitable for various power supply designs. It is available in a 16-pin narrow-body SOIC package, which allows for a compact footprint on printed circuit boards.

With its combination of features and Microchip Technology's reputation for reliability, the MT88E45BN1 is a smart choice for developers looking to incorporate advanced Caller ID functionality into their telecommunication products.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4089 $62.4534
14+ $8.5401 $119.5614
21+ $8.2733 $173.7393
29+ $8.0065 $232.1885
38+ $7.7397 $294.1086
50+ $6.9392 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess