EN
  • EN
  • DE

SM6F5.0A

Part No SM6F5.0A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838080-SM6F5.0A
Ultra Librarian 3D Model Ultra Librarian SM6F5.0A CAD Model

Description

The SM6F5.0A is a robust transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronics against voltage spikes and surges. This product is a part of the Transil range, which is specifically engineered to provide high overvoltage protection by clamping action. Its stand-out feature is its ability to safely dissipate large amounts of transient energy, ensuring the protection of voltage-sensitive components such as integrated circuits in consumer electronics, computer systems, and industrial applications.

Key Features

  • Peak Pulse Power: The SM6F5.0A can handle a peak pulse power of 600W (10/1000µs), which is essential for safeguarding against high-energy transients.
  • Stand-off Voltage: It has a stand-off voltage rating of 5.0V, which makes it suitable for a range of low-voltage applications.
  • Low Clamping Voltage: The diode offers a low clamping voltage, ensuring that the excess voltage during a surge is kept to a minimum, thus providing better protection for sensitive components.
  • Fast Response Time: With a response time of less than 1 picosecond from 0V to BV min, it offers immediate protection from voltage spikes.
  • Low Leakage Current: The low leakage current of the SM6F5.0A minimizes power loss when the device is in standby mode, making it energy efficient.
  • Package: Available in a molded plastic SMB (DO-214AA) package, it is compact and suitable for automated assembly.
  • Compliance: It is compliant with industrial standards such as RoHS and ISO 9001, ensuring quality and environmental safety.

Applications

The SM6F5.0A is versatile and can be used in a variety of applications, including:

  • Protection of I/O Interfaces
  • Computer Systems
  • Telecommunication Equipment
  • Power Supply Protection
  • Consumer Electronics

With its combination of high power dissipation, low clamping voltage, and fast response time, the SM6F5.0A from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic products against transient voltage events.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess