Products specifications Report Issue?

Programmable Not Verified
Frequency 868MHz
Power - Output 14.5dBm
Current - Transmitting 33mA
Voltage - Supply 1.9V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1505455-ATA8520-GHPW
Ultra Librarian 3D Model Ultra Librarian ATA8520-GHPW CAD Model

You May Also Be Interested in

Texas Instruments
RF TX IC FSK 300MHZ-1GHZ 24TSSOP
Need more? Email Us
ECAD model for CC1050-RTB1
Analog Devices Inc.
RF TX IC CDMA2000 1.9GHZ 48WFQFN
Need more? Email Us
ECAD model for MAX2363ETM+
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41463GUB+
Microchip Technology
RF Transmitter 300MHz-450MHz SC-70-6
Lowest to $74.4275
ECAD model for MICRF300YC6
Analog Devices Inc.
RF XMITTER 800MHZ-4GHZ 32VFQFN
Need more? Email Us
ECAD model for HMC8200LP5METR
Analog Devices Inc.
RF TX IC ASK/BPSK 868MHZ 28WFQFN
Need more? Email Us
ECAD model for MAX2903ETI+
Rohm Semiconductor
RF TRANSMITTER FM 76-108MHZ
Need more? Email Us
ECAD model for BH1411FV-E2
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP
Need more? Email Us
ECAD model for PCF7922ATT/M1AC07J
Analog Devices Inc.
RF TX IC FSK 300-960MHZ 10TFSOP
Need more? Email Us
ECAD model for MAX41464GUB+T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention