EN
  • EN
  • DE

TX7332ZBX

Part No TX7332ZBX
Manufacturer Texas Instruments
Catalog RF Transmitters
Description CRYSTAL / RF Transmitter Antenna 260-LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Series TX7332
Package Tube
Product Status Active
Frequency -
Applications Ultrasound Imaging
Modulation or Protocol -
Data Rate (Max) -
Power - Output -
Current - Transmitting -
Data Interface SPI
Antenna Connector -
Memory Size -
Features -
Voltage - Supply -
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 260-LFBGA
Supplier Device Package 260-NFBGA (17x11)
Base Product Number TX7332
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356647-TX7332ZBX
Ultra Librarian 3D Model Ultra Librarian TX7332ZBX CAD Model

Description

The TX7332ZBX is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced chip is a crucial component in a wide range of electronic devices, known for its high performance, reliability, and versatility.

Key Features

  • High Precision: The TX7332ZBX offers top-notch accuracy and stability, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures minimal power draw, contributing to the extended battery life of portable devices.
  • Advanced Connectivity: With built-in support for multiple communication protocols, the TX7332ZBX ensures seamless integration into existing systems and infrastructures.
  • Robust Temperature Range: Capable of operating effectively across a wide temperature range, the TX7332ZBX is suitable for use in harsh environmental conditions.
  • Compact Form Factor: The small footprint of the chip allows for its use in space-constrained applications without compromising performance.

Applications

The versatility of the TX7332ZBX allows it to be used across various industries and applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications
  • Medical equipment

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TX7332ZBX is no exception, undergoing rigorous testing to meet stringent industry standards. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that customers can fully leverage the capabilities of the TX7332ZBX in their projects.

Ordering Information

To purchase the TX7332ZBX or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting the authentic product by purchasing through official channels.

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.8829 $138.8829
2+ $134.2535 $268.5070
3+ $120.3652 $361.0956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess