EN
  • EN
  • DE

MICRF022YM-FS12

Part No MICRF022YM-FS12
Manufacturer Microchip Technology
Catalog RF Receivers
Description 300-440MHz QwikRadio® ASK Receiver | RF RX ASK/OOK 300-440MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Frequency 300MHz ~ 440MHz
Sensitivity -97dBm
Data Rate (Maximum) 10kbps
Modulation or Protocol ASK, OOK
Applications RKE
Receiving Current 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 4.75V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1223451-MICRF022YM-FS12
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MICRF022YM-FS12 CAD Model

Description

Microchip Technology MICRF022YM-FS12: QwikRadio® 433.92 MHz Receiver

The MICRF022YM-FS12 is a cutting-edge, high-performance, low-power RF receiver designed by Microchip Technology. This device is part of the QwikRadio® series, which is renowned for its ease of use and efficiency in wireless applications. Operating at a frequency of 433.92 MHz, the MICRF022YM-FS12 is specifically tailored for the robust reception of OOK (On-Off Keying) and ASK (Amplitude Shift Keying) modulated signals.

One of the standout features of the MICRF022YM-FS12 is its exceptional sensitivity, which allows for extended range operation. This makes it an ideal choice for a variety of applications including remote control systems, home security and alarm systems, garage door openers, and other wireless communication systems where reliable signal reception is paramount.

The device is designed with a focus on simplicity, offering a straightforward design approach for RF systems. It requires minimal external components, which not only simplifies the design process but also helps in reducing the overall system cost and board space. The MICRF022YM-FS12 operates from a single 5V supply, making it compatible with a wide range of microcontrollers and other digital systems.

Furthermore, the MICRF022YM-FS12 features an automatic gain control (AGC) circuit that adapts the receiver gain to the incoming signal strength, ensuring optimal performance even in fluctuating signal conditions. The receiver's low power consumption makes it suitable for battery-operated devices, where power efficiency is crucial.

With its robust design, the MICRF022YM-FS12 is engineered to perform reliably in harsh environments, resisting interference from other electronic devices. This ensures a high level of data integrity and reduces the likelihood of data loss or errors during transmission.

In summary, the MICRF022YM-FS12 from Microchip Technology is a versatile and reliable RF receiver that offers excellent performance for a wide range of wireless applications. Its ease of use, combined with its high sensitivity and low power consumption, makes it an excellent choice for designers looking to incorporate wireless capabilities into their products.

You May Also Be Interested in

GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5548 $61.1028
26+ $4.5578 $118.5028
40+ $4.4153 $176.6120
55+ $4.2730 $235.0150
70+ $4.1305 $289.1350
94+ $3.7032 $348.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess