EN
  • EN
  • DE

MICRF007BMTR

Part No MICRF007BMTR
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RECEIVER UHF 300MHZ 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Frequency 300MHz to 440MHz
Sensitivity -96dBm
Data Rate (Max) 2.1 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 037820-MICRF007BMTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF007BMTR CAD Model

Description

Microchip Technology's MICRF007BMTR QwikRadio® Receiver

The MICRF007BMTR from Microchip Technology is a sophisticated, easy-to-use QwikRadio® receiver that is designed to add high-performance wireless capability to a wide array of applications. This versatile receiver is part of Microchip's renowned QwikRadio® product line, which is well-known for providing reliable and efficient wireless solutions.

The MICRF007BMTR operates at a frequency of 300MHz to 440MHz, making it suitable for a variety of wireless applications, including remote control systems, garage door openers, home automation, and alarm systems. It is capable of receiving Frequency Shift Keying (FSK) modulated signals, which is a digital modulation scheme that allows it to have improved immunity to noise and interference compared to Amplitude Modulation (AM) schemes.

This receiver is designed with an integrated PLL (Phase Locked Loop) synthesizer and a high sensitivity input stage, which ensures robust signal reception even in environments with a high level of electromagnetic noise. The MICRF007BMTR also features an automatic gain control (AGC) circuit that dynamically adjusts the receiver's gain to maintain a constant output level, making it highly adaptable to varying signal strengths.

One of the key benefits of the MICRF007BMTR is its low power consumption, which makes it ideal for battery-powered devices. It operates with a supply voltage ranging from 4.5V to 5.5V, allowing it to be easily integrated into a variety of circuit designs. The receiver's small form factor, available in a 16-pin TSSOP package, makes it an excellent choice for space-constrained applications.

The MICRF007BMTR also features a digital RSSI (Received Signal Strength Indicator) output, which provides a digital representation of the signal strength, enabling the design of adaptive systems that can react to changing signal conditions. With its easy-to-use interface and minimal external component requirements, this receiver is an excellent choice for designers looking to add wireless functionality to their projects without the need for extensive RF expertise.

Overall, the MICRF007BMTR from Microchip Technology is a reliable, efficient, and versatile wireless receiver that offers a blend of performance, ease of use, and low power consumption, making it an ideal choice for a multitude of RF applications.

You May Also Be Interested in

U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess