Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Frequency 300MHz to 440MHz
Sensitivity -95dBm
Data Rate (Max) 10 kbps
Modulation or Protocol ASK, OOK
Applications RKE
Current - Receiving 2.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Automatic Tuning
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 041657-MICRF002YM TR
Ultra Librarian 3D Model Ultra Librarian MICRF002YM TR CAD Model

Description

Product Overview: MICRF002YM TR from Microchip Technology

The MICRF002YM TR is a sophisticated QwikRadio® receiver integrated circuit produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and high-performance component is designed for use in a wide range of wireless applications, including remote keyless entry systems, garage door openers, and home automation networks.

Key Features

  • High Sensitivity: The MICRF002YM TR boasts a remarkable sensitivity level, enabling it to reliably receive signals even at very low signal strengths, which is crucial for ensuring robust performance in noisy environments or across extended ranges.
  • Low Power Consumption: Power efficiency is at the heart of this device, making it ideal for battery-operated applications. Its low power consumption extends the battery life of the end product, reducing maintenance and operational costs.
  • Frequency Range: It operates within the 300MHz to 440MHz frequency range, providing flexibility for a variety of wireless communication protocols and standards.
  • Easy Integration: The MICRF002YM TR comes in a compact surface-mount package, which facilitates easy integration into a wide array of electronic systems without requiring significant board space.

Applications

The receiver IC is versatile and can be used in numerous applications, including but not limited to:

  • Remote Keyless Entry (RKE) Systems
  • Garage Door Openers
  • Home Security Systems
  • Wireless Sensor Networks
  • Industrial Controls

Technical Specifications

  • Supply Voltage: 2.2V to 3.8V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-pin MSOP (Micro Small Outline Package)

With the MICRF002YM TR, Microchip Technology continues to deliver on its promise of providing innovative and reliable components that drive the development of advanced wireless communication solutions. This receiver IC is a testament to the company's commitment to quality, performance, and ease of use, making it an excellent choice for developers looking to incorporate reliable wireless capabilities into their products.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
ECAD model for SDB-8090EXG
STMicroelectronics
TESEOVIC3DA: AUTOMOTIVE GNSS DEA / Automotive, AEC-Q100 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz -163dBm Not Included
Need more? Email Us
ECAD model for TESEO-VIC3DA
NXP / Nexperia
IC FRONT END DGTL CARRAD 64HLQFP
Lowest to $10.0901
ECAD model for TEF6730HW/V1S,518
STMicroelectronics
RECEIVER W/PROCESSING TFBGA
Lowest to $7.5301
ECAD model for STA8088EXGA
NXP / Nexperia
IC TUNER CAR RADIO AM/FM 32SO
Lowest to $3.2843
ECAD model for TEF6616T/V1,518
NXP / Nexperia
IC CAR RADIO SGL CHIP 32SOIC
Need more? Email Us
ECAD model for TEF6617T/V1,518
Microchip Technology
RF DATA CONTROL RX / RF Receiver ASK/FSK 5V Automotive 20-Pin SSO T/R
Need more? Email Us
ECAD model for ATA5723P3C-TKQY
U-blox
MOD RF RX PRECISION GNSS, RTK / ZED-F9P RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.207GHz, 1.2276GHz, 1.246GHz, 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps 54-LGA (22x17)
Lowest to $118.8334
ECAD model for ZED-F9P-04B
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
ECAD model for TESEO-LIV3FL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1344 $51.2256
58+ $1.7513 $101.5754
89+ $1.6966 $150.9974
122+ $1.6419 $200.3118
158+ $1.5871 $250.7618
211+ $1.4230 $300.2530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,563 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention