EN
  • EN
  • DE

C106D

Part No C106D
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 4A 400V TO225AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr onsemi
Series -
Package Bulk
Product Status Obsolete
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Current - On State (It (AV)) (Max) 2.55 A
Current - On State (It (RMS)) (Max) 4 A
Current - Hold (Ih) (Max) 3 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A @ 60Hz
SCR Type Sensitive Gate
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package TO-126
Base Product Number C106
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1378074-C106D
Ultra Librarian 3D Model Ultra Librarian C106D CAD Model

Description

Introducing the C106D Thyristor SCR by ON Semiconductor

The C106D is a robust and versatile silicon controlled rectifier (SCR) manufactured by the renowned ON Semiconductor. This semiconductor device is designed to switch and control high-current AC loads with exceptional precision and efficiency. The C106D is a perfect solution for a wide range of applications, including motor control, industrial lighting, heating, and power supplies.

The SCR comes in a compact TO-225 package, making it easy to integrate into various circuit designs without consuming much space. Its small form factor is complemented by its impressive electrical characteristics, which make the C106D a reliable component for both commercial and industrial applications.

Key Features of the C106D

  • High Surge Capability: The device can handle surge currents up to several times its rated current, ensuring durability and reliability in applications subject to high inrush currents.
  • Blocking Voltage: With a peak off-state voltage of 400V, the C106D can block high voltages, making it suitable for a variety of AC line applications.
  • On-State Current: It offers a high on-state current rating of 4A, which allows it to control a significant amount of power for its size.
  • Gate Trigger Current: The device requires a low gate trigger current, typically in the range of 200µA to 400µA, making it easy to trigger and ensuring compatibility with a wide range of control circuits.

Applications

  • Motor control circuits
  • Industrial lighting systems
  • Overvoltage crowbar protection
  • Power supply circuits
  • Heating and temperature control applications

With its ability to switch and control power efficiently, the C106D from ON Semiconductor is an excellent choice for designers looking for a reliable SCR. Its combination of high surge capability, ample blocking voltage, and low gate trigger current make it a highly adaptable component for a multitude of power control applications.

Whether you're designing a new circuit or looking to upgrade an existing one, the C106D offers the performance and reliability that ON Semiconductor is known for, ensuring your projects run smoothly and effectively.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
NXP / Nexperia
Lowest to $0.0583
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3490 $59.3300
405+ $0.2864 $115.9920
625+ $0.2774 $173.3750
865+ $0.2684 $232.1660
1,115+ $0.2596 $289.4540
1,490+ $0.2326 $346.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess