EN
  • EN
  • DE

SMBJ13A100

Part No SMBJ13A100
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series SMBJ
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 14.4V
Voltage - Clamping (Max) @ Ipp 21.5V
Current - Peak Pulse (10/1000µs) 27.9A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number SMBJ
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298647-SMBJ13A100
Ultra Librarian 3D Model Ultra Librarian SMBJ13A100 CAD Model

Description

ON Semiconductor SMBJ13A100 Overview

The SMBJ13A100 from ON Semiconductor is a robust and versatile transient voltage suppression (TVS) diode designed to protect sensitive electronic components from voltage spikes and surges. This high-quality TVS diode is an ideal solution for safeguarding various applications against transient overvoltage events, including industrial systems, consumer electronics, and communication infrastructure.

Key Features

  • Stand-off Voltage: The SMBJ13A100 has a stand-off voltage rating of 13V, providing a secure voltage threshold before the TVS diode begins to conduct.
  • Peak Pulse Power: It offers excellent surge protection with a peak pulse power of 600 Watts for a 10/1000 μs waveform, ensuring reliable performance during transient conditions.
  • Clamping Voltage: The device features a low clamping voltage, which is critical for protecting sensitive circuitry from damaging high-voltage transients.
  • Fast Response Time: With its fast response time, the SMBJ13A100 reacts quickly to surge events, minimizing the risk of damage to the protected components.
  • Uni-directional Protection: This TVS diode provides uni-directional transient voltage suppression, making it suitable for scenarios where specific polarity protection is required.
  • Package: The SMBJ13A100 comes in a compact SMB (DO-214AA) package, which is ideal for space-constrained applications while offering robust thermal performance.
  • Compliance: It is RoHS compliant and meets the IEC 61000-4-2 standard for electrostatic discharge (ESD) immunity, ensuring compatibility with global environmental and safety requirements.

Applications

The ON Semiconductor SMBJ13A100 is engineered to provide reliable transient voltage protection in a wide range of applications. It is particularly well-suited for:

  • Power supply circuits
  • AC/DC applications
  • Telecommunication devices
  • Portable electronics
  • Microprocessor/microcontroller-based equipment
  • Industrial control systems

In conclusion, the SMBJ13A100 from ON Semiconductor is a high-performance TVS diode that offers robust protection for electronic circuits against voltage transients. Its combination of a high surge capability, fast response time, and compact form factor makes it an excellent choice for designers looking to enhance the reliability and longevity of their products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess