EN
  • EN
  • DE

MIC841HYC5-TR

Part No MIC841HYC5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP SNGL W/REF SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 003541-MIC841HYC5-TR
Ultra Librarian 3D Model Ultra Librarian MIC841HYC5-TR CAD Model

Description

Microchip Technology MIC841HYC5-TR Product Overview

The MIC841HYC5-TR from Microchip Technology is a highly reliable and versatile voltage supervisor designed to monitor power supplies in microprocessor and digital systems. It provides a crucial safeguarding function by ensuring that the system voltage remains within acceptable levels, thereby protecting the system from unpredictable behavior that can occur due to power fluctuations.

This compact voltage supervisor comes in a 5-pin SC-70/SOT-323 package, making it suitable for space-constrained applications. The device features an active-high push-pull reset output, which ensures a quick and decisive response whenever the monitored voltage drops below the preset threshold. The reset signal generated by the MIC841HYC5-TR is maintained for a minimum of 140ms after the voltage level has returned to a stable condition, providing ample time for the system to recover.

The MIC841HYC5-TR is characterized by its low supply current, which is a mere 9µA, making it an energy-efficient choice for battery-powered devices. Additionally, it has a precise threshold voltage accuracy of ±2.5%, ensuring reliable operation under varying conditions. The device operates over a wide voltage range, accommodating different types of power supplies and applications.

One of the key benefits of this voltage supervisor is its flexibility. It is available with different threshold voltages, allowing designers to choose the appropriate version for their specific application needs. The MIC841HYC5-TR also features a manual reset input, which provides an additional layer of control by allowing the system to be reset manually if needed.

In summary, the MIC841HYC5-TR from Microchip Technology is an essential component for any design requiring voltage monitoring to ensure system stability and reliability. Its low power consumption, high accuracy, and flexible features make it an excellent choice for a wide range of applications, including portable devices, embedded systems, and industrial controls.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7278 $50.9460
170+ $0.5972 $101.5240
260+ $0.5785 $150.4100
360+ $0.5599 $201.5640
465+ $0.5412 $251.6580
620+ $0.4852 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,660 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess