Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Max) 250 mOhm
Mounting SMD (SMT)
Height (Max) 0.207" (5.26mm)
Dimension Vertical, 8 Flat Lead
Win Source Part Number 045718-PE-68627T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PE-68627T CAD Model

Description

The PE-68627T is a high-performance Ethernet pulse transformer manufactured by Pulse Electronics. This component is specifically designed for use in various network interface applications, providing electrical isolation and signal coupling necessary for reliable data transmission over Ethernet networks. It is built to meet or exceed industry standards for impedance matching, insertion loss, return loss, and isolation voltage.

Applications:

  • 10/100/1000Base-T Ethernet interfaces
  • Network interface cards (NICs)
  • Motherboard LAN ports
  • Routers and switches
  • Embedded systems with Ethernet connectivity

Features:

  • Designed for Ethernet applications
  • Supports 10/100/1000 Mbps data rates
  • Electrical isolation between the PHY and the Ethernet cable
  • Compliant with IEEE 802.3 standards
  • Low insertion loss for minimal signal degradation
  • High return loss for improved signal integrity
  • Compact surface-mount package
  • RoHS compliant

Benefits:

  • Enhanced Signal Integrity: The PE-68627T ensures excellent signal integrity by providing impedance matching and minimizing signal reflections, leading to more reliable data transmission.
  • Electrical Isolation: Offers robust electrical isolation, protecting sensitive electronic components from voltage spikes and surges present on the Ethernet cable.
  • Compliance with Standards: Designed to meet IEEE 802.3 standards, ensuring compatibility with a wide range of Ethernet devices and networks.
  • Reliable Performance: Provides consistent and reliable performance in demanding network environments.
  • Compact Design: The surface-mount package allows for efficient use of board space, making it suitable for compact devices.

The PE-68627T Ethernet pulse transformer is a crucial component in ensuring reliable and robust Ethernet connectivity. Its electrical isolation properties protect sensitive circuitry from harmful voltage transients, while its impedance matching characteristics maintain signal integrity. The transformer's design is optimized for 10/100/1000Base-T Ethernet, making it suitable for various applications, from consumer electronics to industrial networking equipment. It operates over a wide temperature range, making it suitable for deployment in harsh environments. The part is typically wave solderable, allowing for easy integration into automated manufacturing processes.

You May Also Be Interested in

Wurth Electronics Inc
CMC 700UH 21.5A 2LN TH
Need more? Email Us
ECAD model for 744830007215
Eaton Bussmann
CMC 270UH 1.6A 2LN SMD / 270 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 1.6A DCR 60mOhm (Typ)
Need more? Email Us
ECAD model for CMS2-7-R
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
TE Connectivity
COMMON MODE CHOKE / Line Common Mode Choke DCR
Need more? Email Us
ECAD model for MGDU5-00014-P
Pulse
COMMON MODE CHOKE 3.6A 2LN SMD / Common Mode Chokes Dual 600uH 3.6A 0.05Ohm DCR SMD Automotive Tube
Lowest to $1.6059
ECAD model for PE-53910NL
Wurth Electronics Inc
CMC 470UH 9A 2LN TH
Need more? Email Us
ECAD model for 744844471
Schurter Inc.
CMC 10A 2LN CHASSIS MOUNT
Need more? Email Us
ECAD model for DKIP-0229-1005
Schurter Inc.
CMC 12A 2LN TH
Need more? Email Us
ECAD model for DLFL-0147-12D5
Schurter Inc.
CMC 20A 3LN TH
Need more? Email Us
ECAD model for DKIP-0331-2001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6572 $151.4604
78+ $2.5715 $200.5770
101+ $2.4858 $251.0658
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 437 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention