EN
  • EN
  • DE

MIC811LUY-TR

Part No MIC811LUY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR RESET 4.63V SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 003532-MIC811LUY-TR
Ultra Librarian 3D Model Ultra Librarian MIC811LUY-TR CAD Model

Description

Microchip Technology MIC811LUY-TR Voltage Supervisor

The MIC811LUY-TR from Microchip Technology is a highly reliable voltage supervisor device designed to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against low voltage conditions. This compact component is essential in applications where maintaining the correct operation voltage is critical for system stability and data integrity.

With its precision monitoring capability, the MIC811LUY-TR ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The device features an active-low reset output, with the reset signal being asserted when the monitored voltage drops below a predefined threshold. The reset signal remains asserted for a period after the voltage rises above the reset threshold, ensuring the system has adequate time to stabilize.

The MIC811LUY-TR is offered in a small 3-pin SOT-23 package, making it ideal for space-constrained applications. It supports a threshold voltage of 4.63V, which is suitable for 5V-operated systems. The device's low supply current of 9µA (typical) makes it an energy-efficient choice for portable and battery-operated electronics.

Key features of the MIC811LUY-TR include:

  • Supply voltage monitoring at 4.63V threshold
  • Low power consumption with 9µA typical supply current
  • Active-low reset output
  • Guaranteed reset valid to VCC = 1V
  • Immunity to short VCC transients
  • Fast response time
  • Built-in manual reset capability
  • Operating temperature range from -40°C to +85°C
  • RoHS compliant and lead-free

This voltage supervisor is designed for a wide array of applications including computers, controllers, intelligent instruments, portable/battery-powered products, and other digital systems that require voltage monitoring for safe operation. The MIC811LUY-TR's combination of features ensures that it is a go-to solution for designers looking to enhance the reliability and performance of their systems.

Microchip Technology's commitment to quality and reliability is evident in the MIC811LUY-TR voltage supervisor, providing designers with the confidence that their systems are protected against unexpected power anomalies.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5084 $52.7940
85+ $1.2377 $105.2045
130+ $1.1990 $155.8700
175+ $1.1604 $203.0700
225+ $1.1217 $252.3825
300+ $1.0056 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess