EN
  • EN
  • DE

SBAS16WT1G

Part No SBAS16WT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Silicon Switching Diode | DIODE GEN PURP 75V 200MA SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 75V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Speed Small Signal =
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage at Vr 1μA at 75V
Capacitance at Vr, F 2pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70
Operating Temperature - Junction -55°C ~ 150°C
Family Part Number BAS16
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 726796-SBAS16WT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBAS16WT1G CAD Model

Description

Product Overview: SBAS16WT1G - ON Semiconductor

The SBAS16WT1G is a high-performance switching diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This diode is engineered to meet the requirements of a wide range of applications, offering reliability, efficiency, and precision in electronic circuits.

Key Features

  • High-Speed Switching: The SBAS16WT1G is optimized for high-speed switching, which makes it suitable for high-frequency applications.
  • Low Forward Voltage Drop: It features a low forward voltage drop, which helps in reducing power loss and improving energy efficiency in circuits.
  • Surface Mount Package: The diode comes in a compact SOD-123 package, ideal for surface-mounted design, saving valuable board space and facilitating miniaturization.
  • Lead-Free and RoHS Compliant: The product is lead-free and complies with the RoHS directive, making it environmentally friendly and suitable for use in green products.

Applications

The SBAS16WT1G is versatile and can be used in a variety of electronic applications, including:

  • High-speed logic circuits
  • Switching power supplies
  • Converters
  • High-frequency rectification
  • Protection circuits

Product Specifications

The SBAS16WT1G has the following specifications that make it a robust choice for electronic designs:

  • Package: SOD-123
  • Configuration: Single
  • Maximum Repetitive Reverse Voltage: 100 V
  • Continuous Forward Current: 200 mA
  • Peak Forward Surge Current: 2 A
  • Operating Junction Temperature: -55°C to +150°C

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SBAS16WT1G has undergone rigorous testing to ensure it meets the industry standards for reliability and performance. Customers can trust this component to perform consistently in their electronic devices.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess