EN
  • EN
  • DE

SCAN90004TVS

Part No SCAN90004TVS
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 4CH 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 1.5Gbps
Number of Channels 4
Delay Time 2.0ns
Signal Conditioning Output Pre-Emphasis
Capacitance - Input 5.2 pF
Voltage - Supply 3.15V ~ 3.45V
Current - Supply 117mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number SCAN90
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 664422-SCAN90004TVS
Ultra Librarian 3D Model Ultra Librarian SCAN90004TVS CAD Model

Description

Texas Instruments introduces the SCAN90004TVS, a state-of-the-art protection device designed to safeguard sensitive electronic circuits from the detrimental effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy transients. This robust component is an essential addition to any design where reliability and durability are paramount.

Key Features

  • High-Speed Signal Protection: The SCAN90004TVS is optimized for high-speed signal lines, ensuring that data integrity is maintained even under extreme transient conditions.
  • Low Clamping Voltage: With a low clamping voltage, this device provides superior protection for sensitive circuits by limiting the voltage spike amplitude during transient events.
  • Multi-Channel Integration: It features multiple protection channels, making it an efficient solution for protecting several lines simultaneously, thus reducing component count and saving board space.
  • Low Capacitance: The low capacitance of the SCAN90004TVS minimizes signal attenuation, making it ideal for high-frequency applications where maintaining signal integrity is critical.

Applications

The SCAN90004TVS is versatile and can be employed in a wide range of applications. It is particularly useful in:

  • Telecommunication systems
  • Data lines for USB, HDMI, Ethernet, and other communication standards
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Medical equipment with stringent protection requirements

Quality and Reliability

As with all Texas Instruments products, the SCAN90004TVS is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. This commitment to quality ensures that the SCAN90004TVS provides reliable protection, preserving the longevity and performance of your electronic equipment.

Ordering Information

To integrate the SCAN90004TVS into your next project, visit the Texas Instruments website or contact an authorized distributor. Product availability, pricing, and detailed specifications can be found to ensure this component meets your specific design needs.

You May Also Be Interested in

Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0234 $54.1404
14+ $7.4039 $103.6546
21+ $7.1725 $150.6225
29+ $6.9411 $201.2919
38+ $6.7098 $254.9724
50+ $6.0156 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess