Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Unitrode
Packaging Bulk
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Voltage - Supply -80V ~ -36V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 700 µA
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TPS2390
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-TPS2390DGK,TEXUNITPS2390DGK
Standard Package 1
Win Source Part Number 1320401-TPS2390DGK
Ultra Librarian 3D Model Ultra Librarian TPS2390DGK CAD Model

Description

The TPS2390DGK is a hot swap controller integrated circuit (IC) manufactured by Unitrode. This IC is designed for use in power management (PMIC) systems, specifically for -48V applications.

  • Product Name: TPS2390DGK
  • Application: -48V Power Management (PMIC)
  • Protection: Latched Fault and Under-Voltage Lockout (UVLO)
  • Features: Programmable Current Limit, Fault Timeout, and Slew Rate
  • Mounting Type: Surface Mount
  • Voltage Supply Range: -80V to -36V
  • Current Supply: 700 µA
  • Channel Count: One
  • Internal Switch: No
  • Package: 8-VSSOP
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
IC HOT SWAP POWER MANAGER 16SOIC
Need more? Email Us
ECAD model for UCC3918DPTR
Analog Devices Inc.
IC HOT SWAP CTRLR GP 28QFN
Need more? Email Us
ECAD model for LTC4236IUFD-1#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 24QFN
Need more? Email Us
ECAD model for LTC4225CUFD-1#PBF
Texas Instruments
IC PROG POWER MANAGER 16-SOIC
Need more? Email Us
ECAD model for UCC3912DPTRG4
Texas Instruments
± 20A Integrated Current Sensor
Need more? Email Us
ECAD model for UCC3926DS
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 16SSOP
Need more? Email Us
ECAD model for LTC1643HCGN
Maxim Integrated
48V QUAD HOT-SWAP CONTROLLER
Need more? Email Us
ECAD model for MAX5913EMH
Texas Instruments
IC NEG VOLTAGE PWR MGR 8SOIC
Lowest to $4.0291
ECAD model for UCC2913DTR
Harris Corporation
DUAL PWR DISTRIBUTION CONTROLLER / Hot Swap Controller 2 Channel General Purpose 14-SOIC
Lowest to $4.5250
ECAD model for HIP1012CB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8295 $58.2950
24+ $4.7832 $114.7968
37+ $4.6338 $171.4506
50+ $4.4843 $224.2150
65+ $4.3348 $281.7620
87+ $3.8864 $338.1168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention