EN
  • EN
  • DE

MIC809LUY-TR

Part No MIC809LUY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 4.63V VTH SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 121555-MIC809LUY-TR
Ultra Librarian 3D Model Ultra Librarian MIC809LUY-TR CAD Model

Description

The MIC809LUY-TR is a highly precise supervisory circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to monitor the power supply voltage in digital systems and ensure reliable operation by providing a reset signal to the host processor when necessary.

Key Features

  • Voltage Monitoring: The MIC809LUY-TR keeps a vigilant eye on the system voltage levels and is capable of detecting under-voltage conditions, thus safeguarding the system against low voltage anomalies.
  • Reset Timeout: It offers a built-in delay time for the reset signal, ensuring that the system has adequate time to stabilize before normal operation resumes.
  • Low Power Consumption: Designed for energy-efficient operation, this device consumes minimal power, making it suitable for battery-operated applications.
  • High Accuracy: The supervisory circuit provides a high degree of accuracy in voltage monitoring, which is crucial for the reliability of sensitive electronic systems.
  • Operating Temperature Range: It operates over a wide temperature range, making it versatile for various applications, from industrial to consumer electronics.

Applications

The MIC809LUY-TR is ideal for a multitude of applications where voltage monitoring and system reliability are paramount. These include microprocessor/microcontroller systems, computers, controllers, intelligent instruments, portable/battery-powered equipment, and automotive systems.

Package and Availability

The device comes in a compact SOT-23 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards. The MIC809LUY-TR is available in tape and reel format (denoted by the suffix 'TR'), facilitating mass production and automated pick-and-place manufacturing processes.

Ordering Information

For ordering, the part number MIC809LUY-TR should be used to reference this specific supervisory circuit from Microchip Technology. Quantity, pricing, and lead times can be obtained from authorized Microchip distributors or the company's direct sales channels.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess