EN
  • EN
  • DE

MIC705N

Part No MIC705N
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.65V VTH 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 044797-MIC705N
Ultra Librarian 3D Model Ultra Librarian MIC705N CAD Model

Description

Introducing the MIC705N from Microchip Technology

The MIC705N is a high-performance, low-power voltage supervisor designed to keep microprocessor systems safe. Developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the MIC705N is an essential component for ensuring the reliability and stability of electronic systems.

Key Features of the MIC705N

  • Precision Voltage Monitoring: The device is capable of monitoring 5V, 3.3V, and other voltage levels critical for digital systems, providing an accurate threshold for system reliability.
  • Low Power Consumption: With its focus on energy efficiency, the MIC705N is ideal for battery-operated devices, consuming minimal power and thereby extending the life of your system's power source.
  • Programmable Delay: It comes with a programmable delay feature, allowing designers to set the reset signal's timing to match specific system requirements, offering flexibility in various applications.
  • Manual Reset: The inclusion of a manual reset input enables system designers to initiate a system reset remotely, providing an additional layer of control.
  • Active Low Reset: The output of the MIC705N is an active low reset signal, which is a common configuration compatible with a wide range of microprocessors and digital ICs.

Applications

The MIC705N is versatile and can be used in a broad array of applications. Its precision voltage monitoring makes it suitable for:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Portable and battery-powered devices
  • Industrial equipment

Reliability and Support

Microchip Technology is known for its commitment to quality, and the MIC705N is no exception. It is built to meet the high standards of the industry, ensuring that your systems function smoothly under various conditions. Additionally, Microchip provides excellent customer support and resources, making it easier for developers to integrate the MIC705N into their designs.

Whether you're designing a new system or upgrading an existing one, the MIC705N voltage supervisor from Microchip Technology is a reliable choice that offers both performance and peace of mind.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess