EN
  • EN
  • DE

MIC707MY

Part No MIC707MY
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR WD TIMER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 107029-MIC707MY
Ultra Librarian 3D Model Ultra Librarian MIC707MY CAD Model

Description

Microchip Technology MIC707MY Product Overview

The MIC707MY from Microchip Technology is a sophisticated supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a crucial function by ensuring that the system operates within safe voltage thresholds. Its primary role is to reset the microprocessor upon detection of an out-of-tolerance power supply, thereby safeguarding the system from uncertain behavior and potential damage.

Key Features:

  • Precision Voltage Monitoring: The MIC707MY is engineered to monitor 3.08V, 3.3V, 3.45V, 4.4V, or 4.65V power supplies with high accuracy. This precise voltage monitoring is essential for systems that require consistent and reliable operation.
  • Manual Reset Input: This component includes a manual reset input that allows the user to initiate a system reset. This feature is highly beneficial for system maintenance or during troubleshooting processes.
  • Power Supply Glitch Immunity: The device is designed to tolerate brief power supply glitches, ensuring that the system does not reset unnecessarily. This immunity to transients is critical for maintaining system stability.
  • Low Power Consumption: With its low power consumption, the MIC707MY is an ideal choice for power-sensitive applications. It helps in reducing the overall energy footprint of the system it is integrated into.
  • Active High and Low Reset Outputs: The supervisory circuit offers both active high and active low reset outputs, providing flexibility in interfacing with different types of microprocessors and digital systems.
  • Watchdog Timer: A built-in watchdog timer further enhances system reliability by ensuring that the system operates as expected and does not hang or stall.

Applications:

The MIC707MY is versatile and can be used in a wide range of applications. It is particularly suited for computers, controllers, intelligent instruments, critical microprocessor power monitoring, and portable/battery-powered equipment. Its robust feature set ensures that it can meet the stringent requirements of complex digital systems.

Package and Availability:

The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and preferred for its compact footprint. Its industry-standard packaging ensures compatibility with general manufacturing processes and easy integration into various designs.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC POWER
Lowest to $0.7015
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess