EN
  • EN
  • DE
  • IT

MIC5156BM-TR

Part No MIC5156BM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 2.7mA
Voltage - Input 3 V ~ 36 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 788645-MIC5156BM-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5156BM-TR CAD Model

Description

The MIC5156BM-TR from Microchip Technology is a sophisticated voltage regulator designed to cater to the demanding requirements of high-performance electronic applications. This regulator is an integral component for ensuring stable and reliable power supply in various devices, making it a popular choice among engineers and designers in the electronics industry.

Key Features

  • Adjustable Output: The MIC5156BM-TR offers an adjustable output voltage range, providing designers with the flexibility to tailor the power supply according to the specific needs of their application.
  • High Accuracy: This voltage regulator delivers high accuracy in voltage regulation, which is crucial for the stability and efficiency of sensitive electronic circuits.
  • Low Dropout: It features a low dropout voltage, enhancing its efficiency by allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, thereby ensuring longevity and consistent performance.
  • Current Limiting: The MIC5156BM-TR incorporates current limiting to prevent damage from overcurrent conditions, adding an extra layer of protection for the connected components.

Applications

The versatility of the MIC5156BM-TR makes it suitable for a wide range of applications, including but not limited to:

  • Computer systems and servers
  • Telecommunications equipment
  • Industrial control systems
  • Battery-powered devices
  • Consumer electronics

Technical Specifications

The MIC5156BM-TR operates over a wide input voltage range and is available in a compact surface-mount package, making it ideal for space-constrained applications. Its technical specifications include:

Parameter Value Output Voltage (Adjustable) Variable Dropout Voltage Low Package Type Surface-Mount Thermal Protection Yes Current Limiting Yes

With its robust feature set and reliable performance, the MIC5156BM-TR from Microchip Technology stands out as a top choice for power regulation needs in advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Lowest to $6.5523
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5206 $57.9738
56+ $2.0683 $115.8248
87+ $2.0036 $174.3132
120+ $1.9389 $232.6680
155+ $1.8743 $290.5165
207+ $1.6804 $347.8428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess