Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 15mA
Voltage - Input 1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 10-VFDFN Exposed Pad, 10-MLF
Manufacturer Package 10-MLF (3x3)
Win Source Part Number 788648-MIC5191YML-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5191
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC5191YML-TR CAD Model

Description

Microchip Technology's MIC5191YML-TR LDO Voltage Regulator

The MIC5191YML-TR is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a stable and reliable power supply for a wide range of applications. This device boasts an impressive dropout voltage and load regulation, ensuring that connected components receive a consistent voltage even under varying load conditions.

Key Features

  • Low Dropout Voltage: The MIC5191YML-TR offers an exceptionally low dropout voltage, which minimizes the difference between the input and output voltages, thereby enhancing efficiency and allowing operation with very low input-output voltage differentials.
  • High Output Accuracy: This LDO regulator provides precise output voltage regulation, which is critical for sensitive electronics that require a stable power supply for optimal performance.
  • Adjustable Output: With the capability to adjust the output voltage, the MIC5191YML-TR can cater to a variety of voltage requirements, making it a versatile choice for multiple applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features to protect against excessive temperature and overcurrent conditions, thereby safeguarding the regulator and the system it powers.
  • Wide Operating Temperature Range: It operates over a broad temperature range, ensuring reliable performance in diverse environmental conditions.
  • Power Good Output: The regulator includes a 'power good' output indicator, which provides a signal when the output voltage is within regulation, adding an extra layer of monitoring for system stability.

Applications

The MIC5191YML-TR is ideal for use in various applications that demand a high-quality power supply, such as:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller-based systems
  • Consumer electronics
  • Telecommunication equipment
  • Automotive applications

Packaging and Availability

This LDO voltage regulator comes in a compact, leadless MLF® package, which is highly suitable for space-constrained applications. The 'TR' suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production. The MIC5191YML-TR is a testament to Microchip Technology's commitment to providing advanced power management solutions that meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual 1A Adjustable/Fixed Low Dropout Linear Regulators
Need more? Email Us
ECAD model for FAN1537PC
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Need more? Email Us
ECAD model for MIC5158YN
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N33T1B-E1
National Semiconductor (TI)
MOSFET LDO Driver/Controller
Need more? Email Us
ECAD model for LP2975AIMM-12
Semtech Corporation
Ultra Low Output Voltage Dual Linear FET Controller
Lowest to $2.7502
ECAD model for SC338AIMSTR
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
ECAD model for UC3836DTRG4
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N15T1B-E1
National Semiconductor (TI)
MOSFET LDO Driver/Controller
Lowest to $3.5036
ECAD model for LP2975IMM-12
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
ECAD model for UC2833N

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention