EN
  • EN
  • DE

LM34DZ/NOPB

Part No LM34DZ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local 0°C to 100°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 18mV/°C
Accuracy - Highest (Lowest) ±1.7°C (±2.2°C)
Testing Conditions 25°C (0°C to 100°C)
Temperature Range - Operating 0°C to 100°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053868-LM34DZ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM34DZ/NOPB CAD Model

Description

The LM34DZ/NOPB is a precision temperature sensor developed by Texas Instruments, designed to provide accurate measurements in degrees Fahrenheit. It is an ideal solution for a wide range of temperature sensing applications, particularly where simplicity and accuracy are paramount.

Key Features

  • Accuracy: The LM34DZ/NOPB offers a high degree of accuracy (+/- 0.4°F at room temperature) without the need for external calibration.
  • Linear Scale Factor: It has a linear scale factor of 10mV/°F, making it easy to interpret the output voltage directly as temperature.
  • Low Power: With its low power requirements, the device is suitable for battery-powered applications, ensuring minimal impact on system power reserves.
  • Operating Range: The sensor operates over a temperature range from -40°F to 230°F, accommodating a wide variety of environmental conditions.
  • Easy Interface: It can be easily interfaced with any microcontroller or analog-to-digital converter that accepts a voltage input.
  • No Stabilizing Capacitor Required: The design of the LM34DZ/NOPB eliminates the need for an external stabilizing capacitor, though it is tolerant of capacitive loads.

Applications

The LM34DZ/NOPB is versatile and can be used in numerous applications such as:

  • Environmental control systems
  • Temperature monitoring inside buildings or equipment
  • Data logging and temperature analysis
  • Consumer electronics
  • Automotive systems
  • Industrial process control

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM34DZ/NOPB is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, ensuring performance and durability in the most demanding conditions.

Package and Availability

The LM34DZ/NOPB is available in a TO-92 package, making it easy to install in a variety of circuit boards. Texas Instruments provides this temperature sensor in different packaging options to meet the needs of production volume and application requirements.

You May Also Be Interested in

Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess