EN
  • EN
  • DE

EMC1403-1-YZT-TR

Part No EMC1403-1-YZT-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Testing Conditions -5°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1036308-EMC1403-1-YZT-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMC1403-1-YZT-TR CAD Model

Description

Microchip Technology's EMC1403-1-YZT-TR Temperature Sensor

The EMC1403-1-YZT-TR is a high-performance, precision temperature sensor developed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This sensor is specifically designed to provide accurate temperature monitoring for electronic systems, ensuring optimal performance and protecting against thermal-related issues.

Key Features

  • Multiple Temperature Channels: The EMC1403-1-YZT-TR is equipped with one internal and two external temperature channels, allowing for comprehensive thermal monitoring of the system and its environment.
  • High Accuracy: With a temperature accuracy of ±1°C for both internal and external channels, the device ensures precise measurements critical for system reliability and performance.
  • Programmable Resolution: The sensor supports programmable resolution for the external channels, ranging from 9 to 12 bits, providing flexibility in balancing the precision and power consumption as per application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices, contributing to extended battery life and reduced heat generation.
  • SMBus Interface: It features an SMBus 2.0 compatible interface, which allows for easy integration into existing system architectures and facilitates communication with the host controller.
  • Automatic Shutdown: The EMC1403-1-YZT-TR includes an automatic shutdown mode to minimize power consumption when the device is not in use.

Applications

The EMC1403-1-YZT-TR is versatile and can be used in a variety of applications, including:

  • Notebook and Desktop Computers
  • Servers
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Systems

Package and Availability

Offered in a compact, RoHS-compliant 10-pin MSOP package, the EMC1403-1-YZT-TR is designed for space-constrained applications. Its tape and reel packaging facilitate efficient assembly for high-volume production. As a product from Microchip Technology, customers can expect long-term availability and support, making it a reliable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess