EN
  • EN
  • DE

CAT34TS02VP2GT4A

Part No CAT34TS02VP2GT4A
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -20°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3.3V
Resolution 12 b
Features Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions 75°C to 95°C (-20°C to 125°C)
Temperature Range - Operating -45°C to 130°C
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 112657-CAT34TS02VP2GT4A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT34TS02VP2GT4A CAD Model

Description

ON Semiconductor CAT34TS02VP2GT4A Digital Temperature Sensor

The CAT34TS02VP2GT4A is a high-precision digital temperature sensor from ON Semiconductor, designed to provide accurate temperature monitoring in a wide range of applications. This sensor is part of ON Semiconductor's portfolio of thermal management solutions, which are renowned for their reliability and performance.

Featuring a 16-bit digital output, the CAT34TS02VP2GT4A can measure temperatures with a high degree of accuracy. It offers a typical accuracy of ±0.5°C within the range of -40°C to +125°C, making it suitable for precision temperature monitoring tasks. The sensor operates over a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in various systems without the need for additional power regulation components.

The CAT34TS02VP2GT4A communicates via a 2-wire, I2C-compatible serial interface, which makes it easy to integrate into existing designs. The sensor's address can be configured through pin selection, providing flexibility and the ability to use multiple sensors on the same bus for multi-point temperature sensing.

One of the key features of this sensor is its programmable alert output. This allows the system to respond to temperature events without the need for constant polling by the host controller, which can lead to power savings in battery-operated devices. The alert output can be configured for various temperature thresholds, making it highly adaptable to different application requirements.

The CAT34TS02VP2GT4A is housed in a small 8-pin TDFN package, which is ideal for space-constrained applications. Its compact size, combined with low power consumption, makes it an excellent choice for portable devices, consumer electronics, computer peripherals, and industrial systems where accurate temperature monitoring is crucial.

Overall, the CAT34TS02VP2GT4A from ON Semiconductor is a versatile and precise temperature sensor that offers designers a balance of performance, power efficiency, and ease of integration, making it a go-to solution for a broad range of temperature sensing needs.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,829 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess