EN
  • EN
  • DE

AP72200WLCSP-20-EVM

Part No AP72200WLCSP-20-EVM
Manufacturer Diodes Incorporated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR AP72200 / AP72200 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Diodes Incorporated
Package Box
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 2.6V ~ 5.14V
Current - Output 2A
Voltage - Input 2.3V ~ 5.5V
Regulator Topology Buck-Boost
Frequency - Switching 2.5MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part AP72200
Base Product Number AP72200
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348942-AP72200WLCSP-20-EVM
Ultra Librarian 3D Model Ultra Librarian AP72200WLCSP-20-EVM CAD Model

Description

AP72200WLCSP-20-EVM from Diodes Incorporated

The AP72200WLCSP-20-EVM is a high-performance evaluation module (EVM) from Diodes Incorporated, designed for testing and evaluating the capabilities of the AP72200, a powerful synchronous buck-boost converter. This advanced EVM is an essential tool for engineers and developers who need to assess the performance of the AP72200 in a variety of applications, including portable devices, battery-powered equipment, and other low-power electronics.

The AP72200WLCSP-20-EVM is meticulously crafted to showcase the functionality and versatility of the AP72200 converter. It provides a comprehensive platform for users to experiment with different input and output voltages, load conditions, and the converter's response to various operational scenarios. The module is equipped with several test points and jumpers, allowing for easy measurement of performance parameters and adjustment of configuration settings.

Featuring a compact WLCSP (Wafer Level Chip Scale Package), the AP72200 is ideal for space-constrained applications. Its small form factor is reflected in the design of the EVM, which maintains a minimal footprint while still offering robust testing capabilities. The EVM operates over a wide input voltage range and can deliver an adjustable output voltage, making it suitable for a host of power management tasks.

The AP72200WLCSP-20-EVM includes protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring safe operation under various conditions. The high efficiency of the AP72200 converter is also a key highlight, reducing power loss and improving battery life in portable applications.

For developers looking to fine-tune the performance of the AP72200, the EVM provides access to the device's I2C interface, enabling software control and monitoring of the converter's operation. This feature is particularly useful for applications that require dynamic voltage adjustments or power sequencing.

In summary, the AP72200WLCSP-20-EVM is an invaluable tool for any professional seeking to leverage the advanced features of the AP72200 synchronous buck-boost converter. With its user-friendly design and extensive testing capabilities, this EVM from Diodes Incorporated is a must-have for efficient and effective power management solutions.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess