EN
  • EN
  • DE

MIC3223YTSE

Part No MIC3223YTSE
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 3.5A (Switch) 16-TSSOP-EP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name MIC3223
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3662-5, MIC3223YTSE-ND
Quantity per package 94
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927064-MIC3223YTSE
Ultra Librarian 3D Model Ultra Librarian MIC3223YTSE CAD Model

Description

Microchip Technology MIC3223YTSE Step-Down (Buck) LED Driver

The MIC3223YTSE is a highly integrated, efficient, and versatile step-down (buck) LED driver designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically engineered to meet the needs of a wide range of LED lighting applications, providing a reliable and cost-effective solution for driving high-brightness LEDs.

Key Features:

  • Adjustable Output Current: The MIC3223YTSE allows for precise control over the LED current, which can be adjusted through an external resistor. This feature enables the customization of lighting levels for different requirements.
  • High Efficiency: With a typical efficiency of over 90%, this LED driver ensures minimal power loss during operation, resulting in lower heat generation and increased reliability of the lighting system.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supplies and ensuring compatibility with a multitude of applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thus enhancing the longevity of the LED driver and the LEDs it controls.
  • Dimming Capability: The MIC3223YTSE supports both analog and pulse-width modulation (PWM) dimming methods, offering flexibility in controlling the brightness of the LEDs.
  • Compact Package: Housed in a small-footprint TSSOP-16EP package, the MIC3223YTSE saves valuable board space and is suitable for space-constrained applications.

Applications:

The versatility of the MIC3223YTSE makes it an ideal choice for a variety of LED lighting applications, including:

  • Architectural lighting
  • General illumination
  • Automotive lighting
  • Industrial and commercial lighting systems

With its robust feature set and Microchip Technology's commitment to quality, the MIC3223YTSE is a reliable and efficient solution for designers looking to enhance their LED lighting systems. Its ease of use and integration, combined with advanced features, make it a go-to choice for both new designs and upgrades to existing systems.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess