EN
  • EN
  • DE

MIC2287C-24BML

Part No MIC2287C-24BML
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 750MA 8MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 10V
Channel Output Current 750mA (Switch)
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 208315-MIC2287C-24BML
Ultra Librarian 3D Model Ultra Librarian MIC2287C-24BML CAD Model

Description

Microchip Technology MIC2287C-24BML Step-Down Regulator

The MIC2287C-24BML is a high-efficiency, 1.2MHz synchronous buck regulator from Microchip Technology, designed to provide a compact and efficient power management solution for a wide array of applications. This device is part of the MIC2287 series, which is known for its ability to deliver continuous output current up to 1.2A with excellent load and line regulation.

Featuring an input voltage range from 2.5V to 10V, the MIC2287C-24BML is versatile enough to operate from single-cell Li-Ion batteries or other voltage sources such as 3.3V and 5V rails, making it an ideal choice for portable and battery-powered devices. The output voltage is adjustable down to 1V, allowing for a broad range of power requirements for modern electronic components.

The regulator is encapsulated in a 10-pin 3x3mm MLF® package, which is designed for space-constrained applications. With its small footprint, the MIC2287C-24BML is perfect for mobile phones, PDAs, handheld devices, and similar portable gadgets where space and efficiency are critical.

One of the key features of the MIC2287C-24BML is its high-frequency operation, which allows for the use of small, low-cost inductors and ceramic capacitors. This results in a compact power supply design with minimal external components. Additionally, the device includes internal compensation, which simplifies the design process by reducing the number of external parts required for stable operation.

The MIC2287C-24BML also incorporates a range of protective features to ensure the longevity and reliability of the end application. These include under-voltage lockout (UVLO), thermal shutdown, and current limit protection. Furthermore, the regulator offers high efficiency over a wide load range, thanks to its synchronous rectification and low quiescent current.

In summary, the MIC2287C-24BML from Microchip Technology is a robust and versatile step-down regulator, offering designers a compact, efficient, and easy-to-use solution for a wide range of power management applications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess