EN
  • EN
  • DE

GC6002-17

Part No GC6002-17
Manufacturer Microchip Technology
Catalog RF Diodes
Description SI NOISE HERMETIC MICROSTRIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Tray
Product Status Active
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 14V
Capacitance @ Vr, F 1pF @ 6V, 1MHz
Temperature Range - Operating -55°C ~ 150°C
Package / Case 2-SMD, Flat Lead
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0060
Win Source Part Number 1011533-GC6002-17
Ultra Librarian 3D Model Ultra Librarian GC6002-17 CAD Model

Description

The GC6002-17 is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers and integrated circuits, designed to cater to the evolving needs of the electronics industry.

Key Features

  • High Performance: The GC6002-17 is built for demanding applications that require robust performance. It is capable of delivering efficient processing capabilities, making it suitable for a variety of complex tasks.
  • Low Power Consumption: In line with Microchip's commitment to energy efficiency, this product is designed to operate with minimal power consumption, helping to extend battery life in portable devices and reduce energy costs in stationary applications.
  • Advanced Security: Security is a paramount concern in today's interconnected world, and the GC6002-17 includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Connectivity Options: This product offers a range of connectivity options to ensure seamless integration with other components and peripherals, providing flexibility for system designers.
  • Durability: The GC6002-17 is engineered to withstand harsh environments and conditions, ensuring reliable performance over its lifespan.

Applications

The versatility of the GC6002-17 makes it ideal for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Wearable Technology

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product documentation available on the Microchip Technology website. This will provide comprehensive information on the GC6002-17's operational characteristics, electrical parameters, and packaging details.

In conclusion, the GC6002-17 from Microchip Technology represents a blend of performance, efficiency, and security, making it an excellent choice for anyone looking to incorporate a reliable microcontroller or integrated circuit into their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess