Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer, Translator
Input HSTL, LVPECL
Output HSTL
Frequency - Max 500MHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number SY89808
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1263183-SY89808LTG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89808LTG CAD Model

Description

Microchip Technology's SY89808LTG Overview

The SY89808LTG is a state-of-the-art precision timing solution designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is a part of Microchip's high-performance clock and data distribution product line, which is engineered to deliver exceptional signal integrity and timing accuracy.

Key Features

  • Ultra-Low Jitter Performance: The SY89808LTG ensures minimal signal distortion, making it ideal for applications that require high-speed data transmission with impeccable timing.
  • High-Speed Operation: It operates at blazing speeds, thereby catering to the needs of high-frequency applications such as networking, telecommunications, and data centers.
  • Differential Inputs and Outputs: The device supports LVPECL (Low Voltage Positive Emitter Coupled Logic) inputs and outputs, providing robust signaling in noisy environments.
  • Flexible Voltage Supply: It is designed to work with a flexible supply voltage range, accommodating various system design requirements.
  • Power Efficiency: The SY89808LTG is optimized for low power consumption, making it an energy-efficient choice for modern electronic systems.

Applications

The SY89808LTG is suitable for a wide array of applications, including but not limited to:

  • High-speed data and clock distribution networks
  • Servers and data centers
  • Telecommunications equipment
  • Test and measurement systems
  • High-performance computing

Product Specifications

The SY89808LTG comes in a compact, surface-mount package that is easy to integrate into various circuit designs. It is characterized by its high reliability and long-term performance, which is a hallmark of Microchip Technology's products.

Conclusion

In summary, the SY89808LTG from Microchip Technology is an optimal solution for designers looking to enhance the precision and reliability of their system's timing architecture. Its combination of low jitter, high speed, and power efficiency makes it a versatile component for today's demanding electronic environments.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:2 350MHZ 16QFN
Need more? Email Us
ECAD model for NB3L202KMNTXG
Diodes Incorporated
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
ECAD model for PI6C49X0204AWIE
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $47.2657
ECAD model for NB7VQ14MMNHTBG
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Need more? Email Us
ECAD model for 8523CGLF
Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Texas Instruments
IC CLK BUFFER 2:8 2GHZ 28VQFN / Clock Clock Buffer IC 2:8 2 GHz 28-VFQFN Exposed Pad
Lowest to $25.0191
ECAD model for LMK1D1208RHDT
Renesas Electronics America
IC CLK BUFFER 1:2 2GHZ 16VFQFN
Lowest to $9.3607
ECAD model for 8SLVP1102ANLGI
Renesas Electronics America
IC CLK BUFFER 3:4 2GHZ 32VFQFPN / Clock Fanout Buffer (Distribution), Multiplexer IC 3:4 2 GHz 32-WFQFN Exposed Pad
Lowest to $15.1543
ECAD model for 8T39S04ANBGI
Micrel
5V/3.3V 1:2 DIFFERENTIAL FANOUT BUFFER
Need more? Email Us
ECAD model for SY10EL11VZGTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention