EN
  • EN
  • DE

SM0502-M1

Part No SM0502-M1
Manufacturer Microchip Technology
Catalog RF Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 500V
Current - Max 1 A
Capacitance @ Vr, F 0.5pF @ 50V, 1MHz
Resistance @ If, F 700mOhm @ 100mA, 100MHz
Temperature Range - Operating -55°C ~ 150°C
Package / Case 1208 (3020 Metric)
Supplier Device Package M1
Standard Package 223
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281103-SM0502-M1
Ultra Librarian 3D Model Ultra Librarian SM0502-M1 CAD Model

Description

Microchip Technology SM0502-M1 Overview

The SM0502-M1 is a state-of-the-art integrated circuit (IC) from Microchip Technology, designed to cater to the demanding needs of modern electronics. This versatile microcontroller is part of Microchip's renowned family of reliable and high-performance semiconductor products, engineered to provide a seamless and efficient experience for both developers and end-users.

Key Features

  • Advanced Architecture: Built on a robust architecture that ensures fast processing speeds and optimal power management, the SM0502-M1 is ideal for applications requiring efficient data handling and processing capabilities.
  • Low Power Consumption: The device is designed with energy efficiency in mind, making it suitable for battery-powered devices and applications where power conservation is crucial.
  • High Integration: The IC integrates multiple features and peripherals, reducing the need for additional components and simplifying the design process for engineers.
  • Connectivity: With built-in support for various communication protocols, the SM0502-M1 ensures seamless integration with other devices and systems, facilitating the development of connected solutions.
  • Robust Security: Security is a paramount concern in today's connected world, and the SM0502-M1 addresses this with advanced security features to protect against unauthorized access and data breaches.

Applications

The versatility of the SM0502-M1 makes it suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

Microchip Technology's SM0502-M1 is a testament to the company's commitment to providing innovative, high-quality products that push the boundaries of what's possible in electronics. Whether you're designing a complex industrial system or a simple consumer gadget, the SM0502-M1 offers the performance, efficiency, and reliability needed to succeed in today's competitive market.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
Skyworks Solutions Inc.
DIODE RF PIN 50V 150MA 0402
Lowest to $3.2256
Vishay
DIODE BAND SW SOD80 MINIMELF
Need more? Email Us
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess