EN
  • EN
  • DE

MIC3205YML-TR

Part No MIC3205YML-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 40V
Frequency 1.5MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1027159-MIC3205YML-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC3205YML-TR CAD Model

Description

Microchip Technology MIC3205YML-TR Step-Down Regulator

The MIC3205YML-TR from Microchip Technology is a high-efficiency, integrated, synchronous step-down (buck) regulator designed to meet the stringent power requirements of modern electronic devices. This compact and robust power management solution is ideal for a wide range of applications, from portable gadgets to industrial equipment, providing a reliable source of power with exceptional performance.

Key Features

  • Input Voltage Range: The MIC3205YML-TR operates over a wide input voltage range, making it versatile for various applications.
  • High Efficiency: With its synchronous rectification technology, this regulator achieves high efficiency, minimizing power loss and heat generation.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for customization to meet specific requirements of the target application.
  • Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection features ensure the longevity and reliability of the device under adverse conditions.
  • Small Package: The MIC3205YML-TR comes in a compact MLF® package, which is ideal for space-constrained applications.

Applications

  • Portable electronics
  • Networking equipment
  • Industrial controls
  • Point-of-Load (POL) power supplies
  • Battery-powered devices

Technical Specifications

The MIC3205YML-TR is characterized by its high performance and reliability. It supports a broad input voltage range and provides an adjustable output voltage to cater to various design requirements. Its high frequency operation allows for the use of small external components, reducing the overall solution footprint. The device also includes a range of protective features to safeguard against over-temperature and over-current conditions, ensuring stable operation under a variety of circumstances.

Microchip's commitment to quality is evident in the MIC3205YML-TR, making it an excellent choice for designers looking for a power-efficient, space-saving, and robust power solution. The device's versatility, coupled with its protection features, makes it a go-to regulator for a multitude of applications that demand high efficiency and reliability.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess