EN
  • EN
  • DE

MIC3202-1YME

Part No MIC3202-1YME
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 1A 8SOIC / High-Brightness LED Driver with Integrated MOSFET and High-Side Current Sense
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 6V
Voltage - Supply (Maximum) 37V
Current - Output / Channel 1A
Frequency 1MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SOIC-EP
Part Number Series MIC3202-1
Manufacturer Pack Quantity 95
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807444-MIC3202-1YME
Ultra Librarian 3D Model Ultra Librarian MIC3202-1YME CAD Model

Description

Microchip Technology's MIC3202-1YME

The MIC3202-1YME is a high-performance, step-down High-Brightness LED (HB LED) driver from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This efficient power management integrated circuit is designed to drive a long string of LEDs with a constant current for consistent brightness and improved reliability.

Key Features

  • High Efficiency: The MIC3202-1YME is designed for efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity of LED applications.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it versatile for various applications and ensuring stability in fluctuating power environments.
  • Adjustable Output Current: Users can set the output current to match the requirements of the LED string, providing precise control over the lighting conditions.
  • Thermal Protection: The built-in thermal protection feature prevents damage from overheating, thus safeguarding the longevity of both the LEDs and the driver itself.
  • Dimming Capability: The MIC3202-1YME supports both analog and PWM dimming control methods, offering flexibility in controlling the brightness levels of the LED array.
  • Compact Package: The device comes in a small 10-pin MSOP package, which is ideal for space-constrained applications.

Applications

The MIC3202-1YME is suitable for a variety of lighting applications, including:

  • Architectural lighting
  • General illumination
  • Automotive lighting
  • Industrial and commercial lighting systems

Technical Specifications

  • Part Number: MIC3202-1YME
  • Topology: Step-Down (Buck)
  • Input Voltage: 4.5V to 75V
  • Output Current: Adjustable up to 1A
  • Package: MSOP-10

The MIC3202-1YME LED driver combines robustness with flexibility, making it an excellent choice for designers who need a reliable and adaptable solution for their high-power LED lighting systems.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0007 $50.0350
125+ $0.8211 $102.6375
190+ $0.7954 $151.1260
260+ $0.7698 $200.1480
340+ $0.7441 $252.9940
450+ $0.6671 $300.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess