EN
  • EN
  • DE

ONET4201LDRGERG4

Part No ONET4201LDRGERG4
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description 155-Mbps to 4.25-Gbps LASER DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 55mA
Current - Modulation 85mA
Current - Bias 100mA
Operating Temperature Range -40°C ~ 85°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Mounting SMD
Win Source Part Number 1232985-ONET4201LDRGERG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ONET4201LD
Introduction Date August 29, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ONET4201LDRGERG4 CAD Model

Description

The ONET4201LDRGERG4 is a high-performance, low-power transimpedance amplifier (TIA) designed and manufactured by Texas Instruments. This advanced semiconductor device is specifically tailored for optical networking applications that require high-speed signal conversion and amplification. The ONET4201LDRGERG4 is part of TI's extensive range of network interface products that are known for their reliability, precision, and efficiency.

This TIA is optimized for 10Gbps applications and is an ideal choice for use in fiber optic receivers, where it converts the current from a photodiode into a differential voltage output. The ONET4201LDRGERG4 boasts an impressive bandwidth that ensures high data integrity and minimal signal distortion, making it suitable for demanding environments such as data centers, telecommunication networks, and high-speed computing interfaces.

The ONET4201LDRGERG4 comes in a compact, surface-mount package that allows for efficient use of PCB space and is compatible with automated assembly processes, thereby reducing manufacturing costs and time-to-market for products that incorporate this TIA. With its single 3.3V supply voltage, the device simplifies power management and system design.

Key features of the ONET4201LDRGERG4 include a programmable bandwidth and gain, which provide designers with flexibility to optimize the TIA for specific system requirements. Additionally, the device includes an integrated RSSI (Received Signal Strength Indicator) that aids in system diagnostics and monitoring without the need for external components.

Texas Instruments' commitment to quality ensures that the ONET4201LDRGERG4 meets stringent industry standards and is built for long-term performance. The device's operational temperature range supports a variety of environmental conditions, further enhancing its versatility in different applications.

In summary, the ONET4201LDRGERG4 from Texas Instruments is a sophisticated, high-speed TIA that offers a blend of performance, power efficiency, and design flexibility, making it a top choice for engineers and designers working on the cutting edge of optical communication technology.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC LASER DRVR 2.7GB 5.5V 32LFCSP / Laser Driver IC 2.7Gbps 1 Channel 4.5V ~ 5.5V 32-LFCSP-WQ (5x5)
Lowest to $58.2090
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8511 $51.3198
43+ $2.3394 $100.5942
67+ $2.2663 $151.8421
92+ $2.1932 $201.7744
118+ $2.1201 $250.1718
158+ $1.9008 $300.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess